Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ IBM 25PPC750CX-DP10-3T
25PPC750CX-DP10-3T
Active
Embedded - Microprocessors
Description:
IC MPU 733MHZ 256BGA
Manufacturer:
IBM
Datasheet:
25PPC750CX-DP10-3T Datasheet
History Price: $53.33000
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25PPC750CX-DP10-3T vs 25PPC604E2BE-240EE
Part No
25PPC750CX-DP10-3T
25PPC604E2BE-240EE
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC 750CX
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
733MHz
-
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V
-
Operating Temperature
0 ℃ ~ 105 ℃ (TJ)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
256-LBGA
-