25PPC405GP-3BD266A
25PPC405GP-3BD266A
Active
Description:  IC MPU 266MHZ 456EPBGA
Manufacturer:  IBM
History Price: $30.40000
In Stock: 12800
25PPC405GP-3BD266A Specification
Specification
Part No
25PPC405GP-3BD266A
Category
Embedded - Microprocessors
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC 405
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
266MHz
Co-Processors/DSP
-
RAM Controllers
SDRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
456-BBGA
25PPC405GP-3BD266A PDF Datasheet
25PPC405GP-3BD266A Related Parts
25PPC750GXECR6542T-G
25PPC750GXECR6542T-G
Rochester Electronics
POWERPC PROCESSOR - PPC750
25PPC750CX-DP0323T
25PPC750CX-DP0323T
IBM
IC MPU 256BGA
25PPC750CX-DP0523T
25PPC750CX-DP0523T
IBM
IC MPU 700MHZ 256BGA
25PPC750CX-DP10-3T
25PPC750CX-DP10-3T
IBM
IC MPU 733MHZ 256BGA
25PPC750CX-DP20-3T
25PPC750CX-DP20-3T
IBM
IC MPU 256BGA
25PPC750CXEFP2012T
25PPC750CXEFP2012T
IBM
IC MPU 400MHZ 256BGA
25PPC750CXEFP2013T
25PPC750CXEFP2013T
IBM
IC MPU 400MHZ 256BGA
25PPC750CXEFP2022
25PPC750CXEFP2022
IBM
IC MPU 400MHZ 256BGA
25PPC750CXEFP4012T
25PPC750CXEFP4012T
IBM
IC MPU 466MHZ 256BGA
25PPC750CXEFP4013T
25PPC750CXEFP4013T
IBM
IC MPU 466MHZ 256BGA
25PPC750CXEFP5013T
25PPC750CXEFP5013T
IBM
IC MPU 500MHZ 256BGA
25PPC750CXEFP5512
25PPC750CXEFP5512
IBM
IC MPU 533MHZ 256BGA
25PPC405GP-3BD266A Compare Parts
  • 25PPC405GP-3BD266A vs 25PPC750L-GB350B3R
  • 25PPC405GP-3BD266A vs 25PPC750CXEJP8513T
  • 25PPC405GP-3BD266A vs 25PPC750CXEJP8512
  • 25PPC405GP-3BD266A vs 25PPC750CXEJP1013T
  • 25PPC405GP-3BD266A vs 25PPC750CXEJP0523T
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP5513
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP5512
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP5013T
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP4013T
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP4012T
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP2022
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP2013T
  • 25PPC405GP-3BD266A vs 25PPC750CXEFP2012T
  • 25PPC405GP-3BD266A vs 25PPC750CX-DP20-3T
  • 25PPC405GP-3BD266A vs 25PPC750CX-DP10-3T
  • 25PPC405GP-3BD266A vs 25PPC750CX-DP0523T
  • 25PPC405GP-3BD266A vs 25PPC750CX-DP0323T
  • 25PPC405GP-3BD266A vs 25PPC970-30B25A3T
  • 25PPC405GP-3BD266A vs 25PPC850CXEFP7012T
  • 25PPC405GP-3BD266A vs 25PPC750L-GB4XXH1T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FBQ113T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FBO5-3T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB25F3T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB25-3T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB1033T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB1013T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB1012T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB0513T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB0512T
  • 25PPC405GP-3BD266A vs 25PPC750FX-FB0112T
  • 25PPC405GP-3BD266A vs 25PPC604E2PE233DE1
  • 25PPC405GP-3BD266A vs 25PPC604E2BE233DE8
  • 25PPC405GP-3BD266A vs 25PPC604E2BE-240EE
  • 25PPC405GP-3BD266A vs 25PPC440GX-3CA500C
  • 25PPC405GP-3BD266A vs 25PPC405GP-3BC200C
  • 25PPC405GP-3BD266A vs 25PPC405GP-3BB200C
  • 25PPC405GP-3BD266A vs 25PPC405CR-3BB200C
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.