GLF71311
GLF71311
Active
Description:  NANO-CURRENT CONSUMED PWR SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF71311 Datasheet
History Price: $0.47000
In Stock: 26800
GLF71311 Specification
Specification
Part No
GLF71311
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
Series
IQSmart
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Load Switch
Number of Outputs
-
Ratio - Input:Output
-
Output Configuration
High Side
Output Type
-
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
1.1V ~ 5.5V
Current - Output (Max)
2A
Rds On (Typ)
31mOhm
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
GLF71311 Related Parts
GLF1100-T1G7
GLF1100-T1G7
GLF Integrated Power
LOADSWITCH WITH OUTPUT DISCHARGE
GLF1110-T1G7
GLF1110-T1G7
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1111
GLF1111
GLF Integrated Power
Nano Current Power Load Switch
GLF1120H
GLF1120H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121H
GLF1121H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121HN
GLF1121HN
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121L
GLF1121L
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1123H
GLF1123H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1200
GLF1200
GLF Integrated Power
Nano Current Power Load Switch
GLF1201-T1G7
GLF1201-T1G7
GLF Integrated Power
TRCB LOADSWITCH WITHOUT OUTPUT D
GLF1220H
GLF1220H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1221H
GLF1221H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF71311 Description
The GLF Integrated Power GLF71311 is a highly advanced, integrated power management IC designed for a wide range of applications, particularly in the realm of automotive, industrial, and telecommunications systems. The GLF71311 is a sophisticated power management solution that combines multiple power functions into a single integrated device, providing efficient and reliable performance across a variety of power-sensitive applications. This power management IC offers several key features, including high integration, high efficiency, low power consumption, and excellent thermal performance.

## Key Features and Specifications:

1. Integrated Power Management Solution:

* The GLF71311 integrates multiple power management functions into a single chip, including voltage regulation, power sequencing, and fault protection. This integration simplifies the overall system design, reducing the need for multiple discrete components, thereby saving board space and improving overall reliability.

2. Wide Input Voltage Range:

* The device is capable of operating over a wide input voltage range, typically from 4.5 V to 60 V, making it suitable for both low-voltage and high-voltage systems. This wide voltage range allows the GLF71311 to be used in a variety of applications, such as automotive systems, industrial control systems, and power supply units in telecommunications infrastructure.

3. Highly Efficient DC-DC Converters:

* The GLF71311 integrates efficient DC-DC converters that support buck, boost, and buck-boost configurations, providing flexible power conversion options. These converters offer high efficiency, reducing power loss and heat generation, which is essential for maintaining system performance and energy efficiency in applications with stringent power constraints.

4. Multiple Output Rails:

* The IC is capable of providing multiple regulated output voltage rails, which can be configured to supply power to different subsystems within a larger system. The multiple output configuration allows for optimized power distribution, reducing the need for additional power regulation circuits in complex systems.

5. Low Standby Power Consumption:

* One of the key design goals of the GLF71311 is to minimize power consumption when the system is in standby mode. With ultra-low quiescent current, the device is optimized for energy-efficient applications, making it well-suited for battery-powered and low-power systems, such as IoT devices and portable equipment.

6. Overcurrent and Overvoltage Protection:

* The GLF71311 includes built-in protection features, including overcurrent protection (OCP) and overvoltage protection (OVP). These protections help safeguard both the power management IC and the system being powered by the IC against damage caused by excessive current or voltage, ensuring reliable operation and extending the lifespan of the device.

7. Thermal Shutdown and Fault Detection:

* In addition to OCP and OVP, the GLF71311 also provides thermal shutdown functionality. If the internal temperature exceeds safe operating levels, the IC will automatically shut down to prevent thermal damage. Additionally, fault detection circuitry ensures that the IC can detect and respond to abnormal conditions in the system, such as short circuits or abnormal voltage levels.

8. High Switching Frequency:

* The IC operates with a high switching frequency, typically in the range of 200 kHz to several MHz, depending on the specific configuration. This high switching frequency allows for smaller passive components (inductors and capacitors) to be used, reducing the overall size and cost of the power supply design.

9. Wide Temperature Range:

* The GLF71311 is designed to operate across a wide temperature range, typically from -40°C to +125°C, making it ideal for use in harsh environments where temperature fluctuations are common, such as automotive and industrial applications. This wide temperature range ensures reliable performance in systems exposed to varying environmental conditions.

10. Package and Integration:

* The GLF71311 is available in a compact package, such as a QFN (Quad Flat No-lead) package, which is optimized for space-efficient applications. The high level of integration in the package reduces the need for external components, saving board space and simplifying the system design.

11. Communication and Control Interface:

* The GLF71311 is designed with communication interfaces that allow it to be controlled and monitored through various protocols. These interfaces may include I2C or SPI, depending on the specific configuration, enabling communication between the power management IC and the microcontroller or system processor for monitoring voltage levels, current, and fault conditions.

12. Applications:

* The GLF71311 is suitable for a wide range of applications, including:

* Automotive power systems (e.g., electric vehicles, powertrain control)
* Industrial power management (e.g., factory automation, robotics)
* Telecommunications infrastructure (e.g., base stations, telecom equipment)
* Consumer electronics (e.g., smart devices, wearable technology)
* IoT devices and sensors
* Power supplies for embedded systems and microcontrollers
* Power management in battery-powered applications

## Summary:

The GLF Integrated Power GLF71311 is a versatile and highly integrated power management IC that provides a complete solution for managing and distributing power in a wide range of systems. Its wide input voltage range, high efficiency, multiple output rails, and low power consumption make it suitable for a broad array of applications, from automotive and industrial systems to consumer electronics and telecommunications infrastructure. With built-in protection features, fault detection, and a wide operating temperature range, the GLF71311 ensures reliable and efficient power management in even the most demanding environments. The integration of key power functions in a single device reduces design complexity, saves space, and improves overall system performance.
GLF71311 Compare Parts
  • GLF71311 vs GLF81311
  • GLF71311 vs GLF78131
  • GLF71311 vs GLF76521
  • GLF71311 vs GLF76431
  • GLF71311 vs GLF76321
  • GLF71311 vs GLF76311
  • GLF71311 vs GLF76121S
  • GLF71311 vs GLF76121L
  • GLF71311 vs GLF76121
  • GLF71311 vs GLF74520
  • GLF71311 vs GLF74130
  • GLF71311 vs GLF73510
  • GLF71311 vs GLF72525
  • GLF71311 vs GLF72524
  • GLF71311 vs GLF72520
  • GLF71311 vs GLF72511
  • GLF71311 vs GLF72510
  • GLF71311 vs GLF72501
  • GLF71311 vs GLF72122
  • GLF71311 vs GLF72120
  • GLF71311 vs GLF72112
  • GLF71311 vs GLF72111
  • GLF71311 vs GLF72110
  • GLF71311 vs GLF72105
  • GLF71311 vs GLF72103
  • GLF71311 vs GLF72101
  • GLF71311 vs GLF72100
  • GLF71311 vs GLF71511
  • GLF71311 vs GLF71431
  • GLF71311 vs GLF71325
  • GLF71311 vs GLF71321
  • GLF71311 vs GLF71320
  • GLF71311 vs GLF71315
  • GLF71311 vs GLF71313
  • GLF71311 vs GLF71311T
  • GLF71311 vs GLF71310
  • GLF71311 vs GLF71308
  • GLF71311 vs GLF71307
  • GLF71311 vs GLF71306
  • GLF71311 vs GLF71305
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.