Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF71311
GLF71311
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
NANO-CURRENT CONSUMED PWR SWITCH
Manufacturer:
GLF Integrated Power
Datasheet:
GLF71311 Datasheet
History Price: $0.47000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GLF71311 vs GLF76311
Part No
GLF71311
GLF76311
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
High Side
-
Output Type
-
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.1V ~ 5.5V
2.5V ~ 5.5V
Current - Output (Max)
2A
2A
Rds On (Typ)
31mOhm
34mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
4-XFBGA, WLCSP