VNC2-64Q1B-TRAY
VNC2-64Q1B-TRAY
Obsolete
Description:  IC USB HOST/DEVICE CTRL 64-QFN
Manufacturer:  FTDI
History Price: Obsolete
In Stock: 34400
VNC2-64Q1B-TRAY Specification
Specification
Part No
VNC2-64Q1B-TRAY
Category
Interface - Controllers
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
SPI, UART
Standards
USB 2.0
Voltage - Supply
3.3V
Current - Supply
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (8x8)
VNC2-64Q1B-TRAY PDF Datasheet
VNC2-64Q1B-TRAY Related Parts
VNC1L-1A-REEL
VNC1L-1A-REEL
FTDI
IC USB CONTROLLER 48LQFP
VNC1L-1A-TRAY
VNC1L-1A-TRAY
FTDI
IC USB CONTROLLER 48LQFP
VNC2-32L1B-REEL
VNC2-32L1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1B-TRAY
VNC2-32L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-REEL
VNC2-32L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-TRAY
VNC2-32L1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32Q1B-REEL
VNC2-32Q1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1B-TRAY
VNC2-32Q1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-REEL
VNC2-32Q1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-TRAY
VNC2-32Q1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-48L1B-TRAY
VNC2-48L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-48L1C-REEL
VNC2-48L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-64Q1B-TRAY Description
The FTDI VNC2-64Q1B-TRAY is a versatile and powerful USB host controller and microcontroller designed for embedded applications. It is part of FTDI's VNC2 series, which is known for its ease of use and integration capabilities, making it an ideal choice for developers looking to add USB connectivity to their projects. The VNC2-64Q1B-TRAY is particularly suited for applications that require USB communication, such as data acquisition, industrial automation, and consumer electronics.

## Key Features

1. USB Host Controller:
- The VNC2-64Q1B-TRAY functions as a USB host controller, allowing it to interface with various USB devices, including keyboards, mice, and storage devices. This capability enables developers to create applications that can communicate with multiple USB peripherals.

2. Integrated Microcontroller:
- The device features a built-in 32-bit RISC microcontroller, which provides sufficient processing power for handling USB communication and executing application-specific tasks. This integration reduces the need for additional components, simplifying the design process.

3. Memory:
- The VNC2-64Q1B-TRAY includes 64 kB of internal RAM and 128 kB of Flash memory. This memory configuration allows for the storage of firmware, application code, and data, providing flexibility for various applications.

4. GPIO and Peripheral Interfaces:
- The chip offers a range of general-purpose input/output (GPIO) pins, which can be configured for various functions. Additionally, it supports multiple peripheral interfaces, including:
- I2C: For connecting to sensors and other devices.
- SPI: For high-speed data transfer with external components.
- UART: For serial communication.
- PWM: For controlling motors and LEDs.

5. USB 2.0 Compliance:
- The VNC2-64Q1B-TRAY is compliant with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates. This compliance ensures compatibility with a wide range of USB devices.

6. Development Support:
- FTDI provides a comprehensive Software Development Kit (SDK) that includes libraries, example code, and tools to facilitate the development of applications. The SDK supports various programming languages and development environments, making it accessible for developers of all skill levels.

7. Low Power Consumption:
- The device is designed for low power operation, making it suitable for battery-powered applications. It features various power-saving modes to extend battery life while maintaining performance.

8. Compact Package:
- The VNC2-64Q1B-TRAY is available in a compact QFN (Quad Flat No-lead) package, which measures 7 mm x 7 mm. This small form factor is ideal for space-constrained applications.

## Specifications

- Model: FTDI VNC2-64Q1B-TRAY
- Microcontroller: 32-bit RISC architecture
- Internal RAM: 64 kB
- Flash Memory: 128 kB
- USB Interface: USB 2.0 compliant (full-speed and low-speed)
- Maximum Data Rate: 12 Mbps (full-speed), 1.5 Mbps (low-speed)
- GPIO Pins: Up to 32 configurable GPIO pins
- Peripheral Interfaces:
- I2C
- SPI
- UART
- PWM
- Operating Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (7 mm x 7 mm)

## Applications

The FTDI VNC2-64Q1B-TRAY is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for adding USB connectivity to microcontroller-based systems.
- Data Acquisition: Used in systems that require data collection from various sensors and devices.
- Industrial Automation: Suitable for controlling and monitoring industrial equipment via USB.
- Consumer Electronics: Employed in devices that require USB communication, such as printers and scanners.
- Prototyping: A valuable tool for developers creating prototypes that require USB connectivity.

## Conclusion

The FTDI VNC2-64Q1B-TRAY is a powerful and flexible USB host controller and microcontroller that simplifies the integration of USB connectivity into embedded applications. With its built-in processing capabilities, extensive memory, and support for various peripheral interfaces, it provides developers with the tools needed to create innovative solutions. Its low power consumption, compact design, and comprehensive development support make it an excellent choice for a wide range of applications, from industrial automation to consumer electronics. Whether for prototyping or production, the VNC2-64Q1B-TRAY offers the performance
VNC2-64Q1B-TRAY Compare Parts
  • VNC2-64Q1B-TRAY vs VNC2-64Q1C-REEL
  • VNC2-64Q1B-TRAY vs VNC2-64Q1B-REEL
  • VNC2-64Q1B-TRAY vs VNC2-64L1C-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-64L1C-REEL
  • VNC2-64Q1B-TRAY vs VNC2-64L1B-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-64L1B-REEL
  • VNC2-64Q1B-TRAY vs VNC2-48Q1C-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-48Q1C-REEL
  • VNC2-64Q1B-TRAY vs VNC2-48Q1B-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-48Q1B-REEL
  • VNC2-64Q1B-TRAY vs VNC2-48L1C-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-48L1C-REEL
  • VNC2-64Q1B-TRAY vs VNC2-48L1B-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-32Q1C-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-32Q1C-REEL
  • VNC2-64Q1B-TRAY vs VNC2-32Q1B-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-32Q1B-REEL
  • VNC2-64Q1B-TRAY vs VNC2-32L1C-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-32L1C-REEL
  • VNC2-64Q1B-TRAY vs VNC2-32L1B-TRAY
  • VNC2-64Q1B-TRAY vs VNC2-32L1B-REEL
  • VNC2-64Q1B-TRAY vs VNC1L-1A-TRAY
  • VNC2-64Q1B-TRAY vs VNC1L-1A-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase