VNC2-48L1B-TRAY
VNC2-48L1B-TRAY
Discontinued
Description:  IC USB HOST/DEVICE CTRL 48-LQFP
Manufacturer:  FTDI
History Price: Discontinued at Digi-Key
In Stock: 11200
VNC2-48L1B-TRAY Specification
Specification
Part No
VNC2-48L1B-TRAY
Category
Interface - Controllers
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
SPI, UART
Standards
USB 2.0
Voltage - Supply
3.3V
Current - Supply
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
VNC2-48L1B-TRAY PDF Datasheet
VNC2-48L1B-TRAY Related Parts
VNC1L-1A-REEL
VNC1L-1A-REEL
FTDI
IC USB CONTROLLER 48LQFP
VNC1L-1A-TRAY
VNC1L-1A-TRAY
FTDI
IC USB CONTROLLER 48LQFP
VNC2-32L1B-REEL
VNC2-32L1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1B-TRAY
VNC2-32L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-REEL
VNC2-32L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-TRAY
VNC2-32L1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32Q1B-REEL
VNC2-32Q1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1B-TRAY
VNC2-32Q1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-REEL
VNC2-32Q1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-TRAY
VNC2-32Q1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-48L1C-REEL
VNC2-48L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-48L1C-TRAY
VNC2-48L1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-48L1B-TRAY Compare Parts
  • VNC2-48L1B-TRAY vs VNC2-64Q1C-REEL
  • VNC2-48L1B-TRAY vs VNC2-64Q1B-TRAY
  • VNC2-48L1B-TRAY vs VNC2-64Q1B-REEL
  • VNC2-48L1B-TRAY vs VNC2-64L1C-TRAY
  • VNC2-48L1B-TRAY vs VNC2-64L1C-REEL
  • VNC2-48L1B-TRAY vs VNC2-64L1B-TRAY
  • VNC2-48L1B-TRAY vs VNC2-64L1B-REEL
  • VNC2-48L1B-TRAY vs VNC2-48Q1C-TRAY
  • VNC2-48L1B-TRAY vs VNC2-48Q1C-REEL
  • VNC2-48L1B-TRAY vs VNC2-48Q1B-TRAY
  • VNC2-48L1B-TRAY vs VNC2-48Q1B-REEL
  • VNC2-48L1B-TRAY vs VNC2-48L1C-TRAY
  • VNC2-48L1B-TRAY vs VNC2-48L1C-REEL
  • VNC2-48L1B-TRAY vs VNC2-32Q1C-TRAY
  • VNC2-48L1B-TRAY vs VNC2-32Q1C-REEL
  • VNC2-48L1B-TRAY vs VNC2-32Q1B-TRAY
  • VNC2-48L1B-TRAY vs VNC2-32Q1B-REEL
  • VNC2-48L1B-TRAY vs VNC2-32L1C-TRAY
  • VNC2-48L1B-TRAY vs VNC2-32L1C-REEL
  • VNC2-48L1B-TRAY vs VNC2-32L1B-TRAY
  • VNC2-48L1B-TRAY vs VNC2-32L1B-REEL
  • VNC2-48L1B-TRAY vs VNC1L-1A-TRAY
  • VNC2-48L1B-TRAY vs VNC1L-1A-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase