FT4222HQ-D-R
FT4222HQ-D-R
Active
Description:  IC BRIDGE USB TO I2C/SPI 32VQFN
Manufacturer:  FTDI
History Price: $3.63000
In Stock: 38500
FT4222HQ-D-R Specification
Specification
Part No
FT4222HQ-D-R
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to I2C/SPI
Interface
I2C, SPI
Standards
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V, 5V
Current - Supply
78mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
FT4222HQ-D-R PDF Datasheet
FT4222HQ-D-R Related Parts
FT4222HQ-B-R
FT4222HQ-B-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-C-R
FT4222HQ-C-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-C-T
FT4222HQ-C-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-D-T
FT4222HQ-D-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-R
FT4222HQ-R
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4222HQ-T
FT4222HQ-T
FTDI
IC BRIDGE USB TO I2C/SPI 32VQFN
FT4232H-56Q MINI MDL
FT4232H-56Q MINI MDL
FTDI
IC MINI MODULE USB/FIFO 56QFN
FT4232H-56Q-REEL
FT4232H-56Q-REEL
FTDI
IC USB TO UART/MPSSE QUAD 56VQFN
FT4232H-56Q-TRAY
FT4232H-56Q-TRAY
FTDI
IC USB TO UART/MPSSE QUAD 56VQFN
FT4232HAQ-REEL
FT4232HAQ-REEL
FTDI
USB HI-SPEED TO QUAD CHANNEL SER
FT4232HAQ-TRAY
FT4232HAQ-TRAY
FTDI
USB HI-SPEED TO QUAD CHANNEL SER
FT4232HL-REEL
FT4232HL-REEL
FTDI
IC USB HS QUAD UART/SYNC 64-LQFP
FT4222HQ-D-R Description
The FTDI FT4222HQ-D-R is a versatile USB to I2C, SPI, and GPIO interface chip designed for various applications in embedded systems and communication. It is part of FTDI%27s FT4222 series, which is known for its high performance and ease of use. Below is a detailed introduction to the FT4222HQ-D-R, including its specifications and parameters.

## Overview

The FT4222HQ-D-R is a USB 2.0 Full Speed (12 Mbps) device that provides a bridge between USB and various serial protocols, including I2C, SPI, and GPIO. This chip is particularly useful for applications that require communication with sensors, displays, and other peripherals that utilize these protocols. The FT4222HQ-D-R is designed to simplify the development process by providing a straightforward interface for connecting USB to various serial devices.

## Key Features

1. USB Interface:
- USB 2.0 Full Speed compliant.
- Supports a data transfer rate of up to 12 Mbps.

2. Protocol Support:
- I2C (Inter-Integrated Circuit) interface with support for multiple I2C devices.
- SPI (Serial Peripheral Interface) with full-duplex communication.
- GPIO (General Purpose Input/Output) pins for additional control and signaling.

3. Multiple I2C Bus Support:
- The FT4222HQ can support multiple I2C buses, allowing for communication with several I2C devices simultaneously.

4. Flexible GPIO Configuration:
- The GPIO pins can be configured as inputs or outputs, providing flexibility for various applications.

5. Integrated EEPROM:
- The chip includes an integrated EEPROM for storing configuration settings and device information.

6. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered applications.

7. Driver Support:
- FTDI provides comprehensive driver support for various operating systems, including Windows, macOS, and Linux.

## Specifications

- Part Number: FT4222HQ-D-R
- Package Type: QFN-32 (5mm x 5mm)
- Operating Voltage: 3.3V to 5V
- I2C Speed: Up to 1 Mbps
- SPI Speed: Up to 30 Mbps
- GPIO Pins: 8 configurable GPIO pins
- USB Interface: USB 2.0 Full Speed
- Operating Temperature Range: -40°C to +85°C
- Data Transfer Rate: Up to 12 Mbps (USB), 30 Mbps (SPI)
- Integrated EEPROM: Yes (for configuration storage)
- Power Supply: 3.3V or 5V operation

## Applications

The FT4222HQ-D-R is suitable for a wide range of applications, including:

- Embedded Systems: Used in microcontroller-based systems for communication with peripherals.
- Sensor Interfaces: Connecting various sensors that utilize I2C or SPI protocols.
- Data Acquisition: Collecting data from multiple sources and transmitting it via USB.
- Industrial Automation: Integrating with industrial devices for control and monitoring.
- Consumer Electronics: Used in devices that require USB connectivity and serial communication.

## Conclusion

The FTDI FT4222HQ-D-R is a powerful and flexible USB to I2C/SPI/GPIO interface chip that simplifies the integration of USB connectivity in embedded systems. With its robust features, comprehensive driver support, and low power consumption, it is an excellent choice for developers looking to enhance their applications with reliable USB communication capabilities. Whether for industrial, consumer, or embedded applications, the FT4222HQ-D-R provides a reliable solution for connecting various devices and peripherals.
FT4222HQ-D-R Compare Parts
  • FT4222HQ-D-R vs FT4233HPQ-REEL
  • FT4222HQ-D-R vs FT4232HQ-REEL
  • FT4222HQ-D-R vs FT4232HPQ-TRAY
  • FT4222HQ-D-R vs FT4232HPQ-REEL
  • FT4222HQ-D-R vs FT4232HL-TRAY
  • FT4222HQ-D-R vs FT4232HL-REEL
  • FT4222HQ-D-R vs FT4232HAQ-TRAY
  • FT4222HQ-D-R vs FT4232HAQ-REEL
  • FT4222HQ-D-R vs FT4232H-56Q-TRAY
  • FT4222HQ-D-R vs FT4232H-56Q-REEL
  • FT4222HQ-D-R vs FT4232H-56Q MINI MDL
  • FT4222HQ-D-R vs FT4222HQ-T
  • FT4222HQ-D-R vs FT4222HQ-R
  • FT4222HQ-D-R vs FT4222HQ-D-T
  • FT4222HQ-D-R vs FT4222HQ-C-T
  • FT4222HQ-D-R vs FT4222HQ-C-R
  • FT4222HQ-D-R vs FT4222HQ-B-R
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.