Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT4222HQ-D-R
FT4222HQ-D-R
Active
Interface - Controllers
Description:
IC BRIDGE USB TO I2C/SPI 32VQFN
Manufacturer:
FTDI
Datasheet:
FT4222HQ-D-R Datasheet
History Price: $3.63000
In Stock: 38500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT4222HQ-D-R vs FT4222HQ-R
Part No
FT4222HQ-D-R
FT4222HQ-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/SPI
Bridge, USB to I2C/SPI
Interface
I2C, SPI
I2C
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V, 5V
1.8V, 2.5V, 3.3V
Current - Supply
78mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
32-VQFN (5x5)