FT2232C-REEL
FT2232C-REEL
Obsolete
Description:  IC USB FS DUAL UART/FIFO 48LQFP
Manufacturer:  FTDI
History Price: Obsolete
In Stock: 26200
FT2232C-REEL Specification
Specification
Part No
FT2232C-REEL
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
FTDI
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels
2, DUART
FIFO's
128 Byte
Protocol
RS232, RS485
Data Rate (Max)
1Mbps
Voltage - Supply
3V ~ 5.25V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
-
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
FT2232C-REEL PDF Datasheet
FT2232C-REEL Compare Parts
  • FT2232C-REEL vs FT245BM
  • FT2232C-REEL vs FT232BM-TRAY
  • FT2232C-REEL vs FT232BM-REEL
  • FT2232C-REEL vs FT2232C-TRAY
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.