Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ FTDI FT2232C-REEL
FT2232C-REEL
Obsolete
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
IC USB FS DUAL UART/FIFO 48LQFP
Manufacturer:
FTDI
Datasheet:
FT2232C-REEL Datasheet
History Price: Obsolete
In Stock: 26200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT2232C-REEL vs FT2232C-TRAY
Part No
FT2232C-REEL
FT2232C-TRAY
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Features
Configurable GPIO, Internal Oscillator, Timer/Counter
Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels
2, DUART
2, DUART
FIFO's
128 Byte
128 Byte
Protocol
RS232, RS485
RS232, RS485
Data Rate (Max)
1Mbps
1Mbps
Voltage - Supply
3V ~ 5.25V
3V ~ 5.25V
With Auto Flow Control
-
-
With IrDA Encoder/Decoder
-
-
With False Start Bit Detection
-
-
With Modem Control
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)