☰
MPC5553MVZ13
MPC5553MVZ13
Active
Description:  RISC MICROPROCESSOR, 32 BIT, POW
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 37420
MPC5553MVZ13 Specification
Specification
Part No
MPC5553MVZ13
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
MPC55xx Qorivva
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z6
Core Size
32-Bit Single-Core
Speed
132MHz
Connectivity
CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals
DMA, POR, PWM, WDT
Number of I/O
220
Program Memory Size
1.5MB (1.5M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
1.35V ~ 1.65V
Data Converters
A/D 40x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-MBGA (6x6)
MPC5553MVZ13 PDF Datasheet
MPC5553MVZ13 Related Parts
MPC5121VY400
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC5553MVZ13 Compare Parts
  • MPC5553MVZ13 vs MPC8272VRTMFA
  • MPC5553MVZ13 vs MPC8245LZU333D
  • MPC5553MVZ13 vs MPC603RVA8LC
  • MPC5553MVZ13 vs MPC5775BE-416DS,598
  • MPC5553MVZ13 vs MPC566MZP56
  • MPC5553MVZ13 vs MPC566MVR56
  • MPC5553MVZ13 vs MPC566MVR56
  • MPC5553MVZ13 vs MPC566CZP56
  • MPC5553MVZ13 vs MPC566CZP40
  • MPC5553MVZ13 vs MPC566CVR56
  • MPC5553MVZ13 vs MPC566CVR40
  • MPC5553MVZ13 vs MPC566AZP56
  • MPC5553MVZ13 vs MPC566AZP56
  • MPC5553MVZ13 vs MPC566AZP56
  • MPC5553MVZ13 vs MPC566AVR56
  • MPC5553MVZ13 vs MPC565MZP56R2
  • MPC5553MVZ13 vs MPC565MZP56
  • MPC5553MVZ13 vs MPC565MVR56R2
  • MPC5553MVZ13 vs MPC565MVR56
  • MPC5553MVZ13 vs MPC565CZP56
  • MPC5553MVZ13 vs MPC565CZP56
  • MPC5553MVZ13 vs MPC565CZP56
  • MPC5553MVZ13 vs MPC565CZP40R2
  • MPC5553MVZ13 vs MPC565CZP40
  • MPC5553MVZ13 vs MPC565CZP40
  • MPC5553MVZ13 vs MPC565CZP40
  • MPC5553MVZ13 vs MPC565CVR56
  • MPC5553MVZ13 vs MPC565CVR56
  • MPC5553MVZ13 vs MPC565CVR40R2
  • MPC5553MVZ13 vs MPC565CVR40
  • MPC5553MVZ13 vs MPC565CVR40
  • MPC5553MVZ13 vs MPC564MZP66R2
  • MPC5553MVZ13 vs MPC564MZP66
  • MPC5553MVZ13 vs MPC564MZP56R2
  • MPC5553MVZ13 vs MPC564MZP56
  • MPC5553MVZ13 vs MPC564MZP56
  • MPC5553MVZ13 vs MPC564MVR56R2
  • MPC5553MVZ13 vs MPC564MVR56
  • MPC5553MVZ13 vs MPC564MVR56
  • MPC5553MVZ13 vs MPC564CZP66
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.