Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPC536CZP40
MPC536CZP40
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 388PBGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC536CZP40 Datasheet
History Price: $55.35000
In Stock: 24200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC536CZP40 Specification
Specification
Part No
MPC536CZP40
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
MPC5xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC
Core Size
32-Bit Single-Core
Speed
40MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
56
Program Memory Size
1MB (1M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
36K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
Data Converters
A/D 16x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MPC536CZP40 PDF Datasheet
MPC536CZP40 Datasheet
Click and Download: MPC536CZP40 Datasheet
MPC536CZP40 Related Parts
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC536CZP40 Compare Parts
MPC536CZP40 vs MPC8272VRTMFA
MPC536CZP40 vs MPC8245LZU333D
MPC536CZP40 vs MPC603RVA8LC
MPC536CZP40 vs MPC5775BE-416DS,598
MPC536CZP40 vs MPC566MZP56
MPC536CZP40 vs MPC566MVR56
MPC536CZP40 vs MPC566MVR56
MPC536CZP40 vs MPC566CZP56
MPC536CZP40 vs MPC566CZP40
MPC536CZP40 vs MPC566CVR56
MPC536CZP40 vs MPC566CVR40
MPC536CZP40 vs MPC566AZP56
MPC536CZP40 vs MPC566AZP56
MPC536CZP40 vs MPC566AZP56
MPC536CZP40 vs MPC566AVR56
MPC536CZP40 vs MPC565MZP56R2
MPC536CZP40 vs MPC565MZP56
MPC536CZP40 vs MPC565MVR56R2
MPC536CZP40 vs MPC565MVR56
MPC536CZP40 vs MPC565CZP56
MPC536CZP40 vs MPC565CZP56
MPC536CZP40 vs MPC565CZP56
MPC536CZP40 vs MPC565CZP40R2
MPC536CZP40 vs MPC565CZP40
MPC536CZP40 vs MPC565CZP40
MPC536CZP40 vs MPC565CZP40
MPC536CZP40 vs MPC565CVR56
MPC536CZP40 vs MPC565CVR56
MPC536CZP40 vs MPC565CVR40R2
MPC536CZP40 vs MPC565CVR40
MPC536CZP40 vs MPC565CVR40
MPC536CZP40 vs MPC564MZP66R2
MPC536CZP40 vs MPC564MZP66
MPC536CZP40 vs MPC564MZP56R2
MPC536CZP40 vs MPC564MZP56
MPC536CZP40 vs MPC564MZP56
MPC536CZP40 vs MPC564MVR56R2
MPC536CZP40 vs MPC564MVR56
MPC536CZP40 vs MPC564MVR56
MPC536CZP40 vs MPC564CZP66
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components