MK51DX128CMC7
MK51DX128CMC7
Active
Description:  IC MCU 32B 128KB FLASH 121MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $17.29000
In Stock: 34800
MK51DX128CMC7 Specification
Specification
Part No
MK51DX128CMC7
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K50
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
61
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 35x16b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
121-LFBGA
Supplier Device Package
121-MAPBGA (8x8)
MK51DX128CMC7 PDF Datasheet
MK51DX128CMC7 Related Parts
MK50DN512CLL10
MK50DN512CLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512CLL10
MK50DN512CLL10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLL10
MK50DN512CLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLQ10
MK50DN512CLQ10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DN512CLQ10
MK50DN512CLQ10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CMC10
MK50DN512CMC10
NXP Semiconductors
IC MCU 32B 512KB FLASH 121MAPBGA
MK50DN512CMD10
MK50DN512CMD10
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10
MK50DN512CMD10
Freescale Semiconductor
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10R
MK50DN512CMD10R
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512ZCLL10
MK50DN512ZCLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512ZCLL10
MK50DN512ZCLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512ZCLQ10
MK50DN512ZCLQ10
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MK51DX128CMC7 Compare Parts
  • MK51DX128CMC7 vs MK53DX256ZCLQ10
  • MK51DX128CMC7 vs MK53DX256ZCLQ10
  • MK51DX128CMC7 vs MK53DX256CMD10
  • MK51DX128CMC7 vs MK53DX256CLQ10
  • MK51DX128CMC7 vs MK53DN512ZCMD10
  • MK51DX128CMC7 vs MK53DN512ZCMD10
  • MK51DX128CMC7 vs MK53DN512ZCMD10
  • MK51DX128CMC7 vs MK53DN512ZCLQ10
  • MK51DX128CMC7 vs MK53DN512CMD10
  • MK51DX128CMC7 vs MK53DN512CLQ10
  • MK51DX128CMC7 vs MK52DN512ZCMD10
  • MK51DX128CMC7 vs MK52DN512ZCMD10
  • MK51DX128CMC7 vs MK52DN512ZCLQ10
  • MK51DX128CMC7 vs MK52DN512CMD10
  • MK51DX128CMC7 vs MK52DN512CMD10
  • MK51DX128CMC7 vs MK52DN512CMD10
  • MK51DX128CMC7 vs MK52DN512CLQ10
  • MK51DX128CMC7 vs MK52DN512CLQ10
  • MK51DX128CMC7 vs MK51DX256ZCMC10
  • MK51DX128CMC7 vs MK51DX256ZCLL10
  • MK51DX128CMC7 vs MK51DX256ZCLL10
  • MK51DX128CMC7 vs MK51DX256CMC7
  • MK51DX128CMC7 vs MK51DX256CMC10
  • MK51DX128CMC7 vs MK51DX256CLL7
  • MK51DX128CMC7 vs MK51DX256CLL7
  • MK51DX128CMC7 vs MK51DX256CLL10
  • MK51DX128CMC7 vs MK51DX256CLL10
  • MK51DX128CMC7 vs MK51DX256CLK7
  • MK51DX128CMC7 vs MK51DX256CLK7
  • MK51DX128CMC7 vs MK51DX256CLK10
  • MK51DX128CMC7 vs MK51DX128CLK7
  • MK51DX128CMC7 vs MK51DX128CLK7
  • MK51DX128CMC7 vs MK51DX128CLH7
  • MK51DX128CMC7 vs MK51DX128CLH7
  • MK51DX128CMC7 vs MK51DN512ZCMC10
  • MK51DX128CMC7 vs MK51DN512ZCMC10
  • MK51DX128CMC7 vs MK51DN512ZCMC10
  • MK51DX128CMC7 vs MK51DN512ZCLQ10
  • MK51DX128CMC7 vs MK51DN512ZCLQ10
  • MK51DX128CMC7 vs MK51DN512ZCLL10
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed