Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK51DX128CMC7
MK51DX128CMC7
Active
Embedded - Microcontrollers
Description:
IC MCU 32B 128KB FLASH 121MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MK51DX128CMC7 Datasheet
History Price: $17.29000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK51DX128CMC7 vs MK53DN512ZCMD10
Part No
MK51DX128CMC7
MK53DN512ZCMD10
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
Kinetis K50
Kinetis K50
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
72MHz
100MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O
61
94
Program Memory Size
128KB (128K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
-
RAM Size
32K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 35x16b; D/A 1x12b
A/D 2x16b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
121-LFBGA
144-LBGA
Supplier Device Package
121-MAPBGA (8x8)
144-LBGA (13x13)