Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Connectivity
I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LCD, LVD, POR, PWM, WDT
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 37x16b; D/A 2x12b
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
121-MAPBGA (8x8)