☰
MCHSC705C8ACFNER
MCHSC705C8ACFNER
Active
Description:  IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 22080
MCHSC705C8ACFNER Specification
Specification
Part No
MCHSC705C8ACFNER
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
HC05
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
4MHz
Connectivity
SCI, SPI
Peripherals
POR, WDT
Number of I/O
24
Program Memory Size
8KB (8K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
304 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
MCHSC705C8ACFNER Related Parts
MCHC11F1CFNE2
MCHC11F1CFNE2
NXP Semiconductors
MICROCONTROLLER, 8-BIT, HC11 CPU
MCHC11F1CFNE5
MCHC11F1CFNE5
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE3
MCHC11F1VFNE3
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4
MCHC11F1VFNE4
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4R
MCHC11F1VFNE4R
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC705B16NCFNE
MCHC705B16NCFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705B16NVFNE
MCHC705B16NVFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705JJ7CPE
MCHC705JJ7CPE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JJ7CPE
MCHC705JJ7CPE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JP7CDWE
MCHC705JP7CDWE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705JP7CDWE
MCHC705JP7CDWE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705KJ1CDWE
MCHC705KJ1CDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16SOIC
MCHSC705C8ACFNER Compare Parts
  • MCHSC705C8ACFNER vs MCHSC705C8ACFNE
  • MCHSC705C8ACFNER vs MCHSC705C8ACFNE
  • MCHSC705C8ACFNER vs MCHSC705C8ACFBE-NXP
  • MCHSC705C8ACFNER vs MCHSC705C8ACFBE
  • MCHSC705C8ACFNER vs MCHSC705C8ACFBE
  • MCHSC705C8ACFNER vs MCHRC908JK3CPE
  • MCHSC705C8ACFNER vs MCHRC908JK1CPE
  • MCHSC705C8ACFNER vs MCHRC705KJ1CPE
  • MCHSC705C8ACFNER vs MCHRC705KJ1CPE
  • MCHSC705C8ACFNER vs MCHRC705KJ1CDWE
  • MCHSC705C8ACFNER vs MCHRC705KJ1CDWE
  • MCHSC705C8ACFNER vs MCHRC705JJ7CPE
  • MCHSC705C8ACFNER vs MCHRC705J1ACDWE
  • MCHSC705C8ACFNER vs MCHRC705J1ACDWE
  • MCHSC705C8ACFNER vs MCHLC908QY4PE
  • MCHSC705C8ACFNER vs MCHLC908QY4CPE
  • MCHSC705C8ACFNER vs MCHLC908QY2PE
  • MCHSC705C8ACFNER vs MCHLC908QY2CPE
  • MCHSC705C8ACFNER vs MCHLC908QY1PE
  • MCHSC705C8ACFNER vs MCHLC908QY1CPE
  • MCHSC705C8ACFNER vs MCHLC908QT4PE
  • MCHSC705C8ACFNER vs MCHLC908QT4DWE
  • MCHSC705C8ACFNER vs MCHLC908QT4CPE
  • MCHSC705C8ACFNER vs MCHLC908QT2PE
  • MCHSC705C8ACFNER vs MCHLC908QT2DWE
  • MCHSC705C8ACFNER vs MCHLC908QT2CPE
  • MCHSC705C8ACFNER vs MCHLC908QT1PE
  • MCHSC705C8ACFNER vs MCHLC908QT1CPE
  • MCHSC705C8ACFNER vs MCHLC705KJ1CDWE
  • MCHSC705C8ACFNER vs MCHLC705KJ1CDWE
  • MCHSC705C8ACFNER vs MCHC98LD120CFU
  • MCHSC705C8ACFNER vs MCHC912B32VFUE8-NXP
  • MCHSC705C8ACFNER vs MCHC912B32VFUE8
  • MCHSC705C8ACFNER vs MCHC912B32VFUE8
  • MCHSC705C8ACFNER vs MCHC912B32MFUE8
  • MCHSC705C8ACFNER vs MCHC912B32CFUE8
  • MCHSC705C8ACFNER vs MCHC908RF2MFAE
  • MCHSC705C8ACFNER vs MCHC908RF2CFAE
  • MCHSC705C8ACFNER vs MCHC908QY4VDWER
  • MCHSC705C8ACFNER vs MCHC908QY4VDWER
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.