☰
MCHC705JP7CDWE
MCHC705JP7CDWE
Not For New Designs
Description:  IC MCU 8BIT 6KB OTP 28SOIC
Manufacturer:  Freescale Semiconductor
History Price: $6.30000
In Stock: 41360
MCHC705JP7CDWE Specification
Specification
Part No
MCHC705JP7CDWE
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
HC05
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
2.1MHz
Connectivity
SIO
Peripherals
POR, Temp Sensor, WDT
Number of I/O
22
Program Memory Size
6KB (6K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
224 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 4x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
MCHC705JP7CDWE PDF Datasheet
MCHC705JP7CDWE Related Parts
MCHC11F1CFNE2
MCHC11F1CFNE2
NXP Semiconductors
MICROCONTROLLER, 8-BIT, HC11 CPU
MCHC11F1CFNE5
MCHC11F1CFNE5
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE3
MCHC11F1VFNE3
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4
MCHC11F1VFNE4
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4R
MCHC11F1VFNE4R
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC705B16NCFNE
MCHC705B16NCFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705B16NVFNE
MCHC705B16NVFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705JJ7CPE
MCHC705JJ7CPE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JJ7CPE
MCHC705JJ7CPE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 20DIP
MCHC705KJ1CDWE
MCHC705KJ1CDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16SOIC
MCHC705KJ1CPE
MCHC705KJ1CPE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16DIP
MCHC908AB32CFUR2
MCHC908AB32CFUR2
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MCHC705JP7CDWE Compare Parts
  • MCHC705JP7CDWE vs MCHSC705C8ACFNER
  • MCHC705JP7CDWE vs MCHSC705C8ACFNE
  • MCHC705JP7CDWE vs MCHSC705C8ACFNE
  • MCHC705JP7CDWE vs MCHSC705C8ACFBE-NXP
  • MCHC705JP7CDWE vs MCHSC705C8ACFBE
  • MCHC705JP7CDWE vs MCHSC705C8ACFBE
  • MCHC705JP7CDWE vs MCHRC908JK3CPE
  • MCHC705JP7CDWE vs MCHRC908JK1CPE
  • MCHC705JP7CDWE vs MCHRC705KJ1CPE
  • MCHC705JP7CDWE vs MCHRC705KJ1CPE
  • MCHC705JP7CDWE vs MCHRC705KJ1CDWE
  • MCHC705JP7CDWE vs MCHRC705KJ1CDWE
  • MCHC705JP7CDWE vs MCHRC705JJ7CPE
  • MCHC705JP7CDWE vs MCHRC705J1ACDWE
  • MCHC705JP7CDWE vs MCHRC705J1ACDWE
  • MCHC705JP7CDWE vs MCHLC908QY4PE
  • MCHC705JP7CDWE vs MCHLC908QY4CPE
  • MCHC705JP7CDWE vs MCHLC908QY2PE
  • MCHC705JP7CDWE vs MCHLC908QY2CPE
  • MCHC705JP7CDWE vs MCHLC908QY1PE
  • MCHC705JP7CDWE vs MCHLC908QY1CPE
  • MCHC705JP7CDWE vs MCHLC908QT4PE
  • MCHC705JP7CDWE vs MCHLC908QT4DWE
  • MCHC705JP7CDWE vs MCHLC908QT4CPE
  • MCHC705JP7CDWE vs MCHLC908QT2PE
  • MCHC705JP7CDWE vs MCHLC908QT2DWE
  • MCHC705JP7CDWE vs MCHLC908QT2CPE
  • MCHC705JP7CDWE vs MCHLC908QT1PE
  • MCHC705JP7CDWE vs MCHLC908QT1CPE
  • MCHC705JP7CDWE vs MCHLC705KJ1CDWE
  • MCHC705JP7CDWE vs MCHLC705KJ1CDWE
  • MCHC705JP7CDWE vs MCHC98LD120CFU
  • MCHC705JP7CDWE vs MCHC912B32VFUE8-NXP
  • MCHC705JP7CDWE vs MCHC912B32VFUE8
  • MCHC705JP7CDWE vs MCHC912B32VFUE8
  • MCHC705JP7CDWE vs MCHC912B32MFUE8
  • MCHC705JP7CDWE vs MCHC912B32CFUE8
  • MCHC705JP7CDWE vs MCHC908RF2MFAE
  • MCHC705JP7CDWE vs MCHC908RF2CFAE
  • MCHC705JP7CDWE vs MCHC908QY4VDWER
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.