LM358TPX
LM358TPX
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DSBGA
Manufacturer:  National Semiconductor
Datasheet:   LM358TPX Datasheet
History Price: Active
In Stock: 45900
LM358TPX Specification
Specification
Part No
LM358TPX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
1mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-UFBGA, DSBGA
Supplier Device Package
8-DSBGA (1.43x1.41)
LM358TPX PDF Datasheet
LM358TPX Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358TPX Description
The National Semiconductor LM358TPX is a dual operational amplifier (op-amp) that is widely used in various electronic applications due to its versatility, low power consumption, and ease of use. This op-amp is particularly popular in signal conditioning, filtering, and amplification tasks in both consumer and industrial electronics. Below is a detailed overview of the LM358TPX, including its specifications, features, and typical applications.

## Overview

The LM358TPX is designed to operate with a single power supply, making it suitable for battery-operated devices and applications where space and power efficiency are critical. It consists of two independent, high-gain, frequency-compensated operational amplifiers that can be used in a variety of configurations, including inverting, non-inverting, and differential amplifiers.

## Key Specifications

1. Supply Voltage (VCC):
- The LM358TPX can operate with a single supply voltage ranging from 3V to 32V, or a dual supply configuration of ±1.5V to ±16V. This flexibility allows it to be used in a wide range of applications.

2. Input Voltage Range:
- The input common-mode voltage range extends from 0V to (VCC - 1.5V), which allows the op-amp to handle a variety of input signal levels without distortion.

3. Output Voltage Swing:
- The output voltage swing is typically within 1.5V of the supply rails, which means that the output can reach close to the supply voltage levels, making it suitable for driving loads directly.

4. Gain-Bandwidth Product:
- The LM358TPX has a gain-bandwidth product of approximately 1 MHz, which indicates its ability to amplify signals at various frequencies. This characteristic is essential for applications requiring signal amplification over a range of frequencies.

5. Input Offset Voltage:
- The typical input offset voltage is around 2 mV, which is a measure of the difference in voltage between the two input terminals when the output is zero. A low offset voltage is crucial for precision applications.

6. Input Impedance:
- The input impedance of the LM358TPX is typically around 2 MΩ, which minimizes the loading effect on the preceding stage of the circuit.

7. Output Current:
- The op-amp can source or sink a maximum output current of approximately 50 mA, allowing it to drive moderate loads directly.

8. Power Consumption:
- The LM358TPX is designed for low power consumption, with a typical supply current of around 500 µA per amplifier. This feature makes it suitable for battery-powered applications.

9. Package Type:
- The LM358TPX is available in various package types, including the 8-pin DIP (Dual In-line Package) and surface-mount packages, facilitating easy integration into different circuit designs.

## Applications

The LM358TPX is widely used in various applications, including:

- Signal Conditioning: It is commonly used in signal conditioning circuits to amplify and filter signals from sensors and transducers.
- Active Filters: The op-amp can be configured to create active low-pass, high-pass, band-pass, and notch filters for audio and other signal processing applications.
- Voltage Followers: The LM358TPX can be used as a voltage follower (buffer) to provide high input impedance and low output impedance, isolating different stages of a circuit.
- Comparators: Although not a dedicated comparator, the LM358TPX can be used in comparator configurations for applications such as level detection and signal comparison.
- Audio Amplification: The op-amp is suitable for audio applications, including preamplifiers and tone control circuits.

## Conclusion

The National Semiconductor LM358TPX is a versatile and reliable dual operational amplifier that meets the needs of a wide range of electronic applications. With its flexible supply voltage range, low power consumption, and good performance characteristics, it is an excellent choice for engineers and designers looking to implement amplification and signal processing in their circuits. Its popularity in both consumer and industrial applications underscores its effectiveness and reliability as a fundamental building block in electronic design. Whether used in audio systems, sensor interfaces, or signal conditioning, the LM358TPX continues to be a valuable component in the field of analog electronics.
LM358TPX Compare Parts
  • LM358TPX vs LM3900N
  • LM358TPX vs LM3900MX
  • LM358TPX vs LM3900M
  • LM358TPX vs LM3900DR
  • LM358TPX vs LM3900D
  • LM358TPX vs LM359N/NOPB
  • LM358TPX vs LM359MX/NOPB
  • LM358TPX vs LM359MX
  • LM358TPX vs LM359M/NOPB
  • LM358TPX vs LM359M
  • LM358TPX vs LM358YDT
  • LM358TPX vs LM358WST
  • LM358TPX vs LM358WPT
  • LM358TPX vs LM358WDT
  • LM358TPX vs LM358WDT
  • LM358TPX vs LM358TPX/NOPB
  • LM358TPX vs LM358TP/NOPB
  • LM358TPX vs LM358ST
  • LM358TPX vs LM358ST
  • LM358TPX vs LM358SNG
  • LM358TPX vs LM358S-13
  • LM358TPX vs LM358QT
  • LM358TPX vs LM358PWRG4-JF
  • LM358TPX vs LM358PWRG4
  • LM358TPX vs LM358PWRG3
  • LM358TPX vs LM358PWR
  • LM358TPX vs LM358PWR
  • LM358TPX vs LM358PW
  • LM358TPX vs LM358PT
  • LM358TPX vs LM358PSR
  • LM358TPX vs LM358PE4
  • LM358TPX vs LM358PE3
  • LM358TPX vs LM358P
  • LM358TPX vs LM358NG
  • LM358TPX vs LM358N/NOPB
  • LM358TPX vs LM358N/NOPB
  • LM358TPX vs LM358N
  • LM358TPX vs LM358N
  • LM358TPX vs LM358N
  • LM358TPX vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.