LM358QT
LM358QT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   LM358QT Datasheet
History Price: $0.51000
In Stock: 9300
LM358QT Specification
Specification
Part No
LM358QT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
LM358QT PDF Datasheet
LM358QT Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358QT Description
STMicroelectronics LM358QT Overview

The LM358QT is a dual operational amplifier (op-amp) from STMicroelectronics, designed for low-power applications where performance, reliability, and stability are essential. It is part of the LM358 family, which has been widely used in analog signal processing, signal conditioning, and other general-purpose applications. The LM358QT offers versatility and is optimized for use in a variety of consumer, industrial, and automotive systems, where its low power consumption and wide supply voltage range are significant advantages.

## Key Features

1. Dual Operational Amplifier:
The LM358QT contains two independent, high-gain, internally compensated operational amplifiers, allowing it to perform various analog processing tasks simultaneously in a single chip. This makes the device ideal for applications requiring multiple op-amps in a compact package.

2. Low Power Consumption:
The LM358QT is specifically designed for low-power operation, with its typical supply current being only 1.1 mA per op-amp. This feature makes it suitable for battery-powered devices and low-energy applications, where reducing power consumption is crucial for long-term operation.

3. Wide Supply Voltage Range:
The device operates with a supply voltage range from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply), making it flexible for various power system configurations. This wide voltage range allows it to be used in diverse applications, from low-voltage consumer electronics to more demanding industrial and automotive environments.

4. Rail-to-Rail Input and Output:
One of the key advantages of the LM358QT is its rail-to-rail input and output capability. This means that the op-amps can handle input signals that range from the negative rail to the positive rail (ground to supply voltage), and their output can also swing close to these rails. This feature is especially useful in low-voltage applications, ensuring that the op-amp can work with signals that are close to the supply rails without losing performance.

5. Internal Compensation:
The LM358QT incorporates internal frequency compensation, which ensures stable operation without the need for external compensation capacitors. This simplifies circuit design and improves overall reliability in analog systems.

6. Low Offset Voltage:
The device is designed with a low input offset voltage, typically around 2 mV, which ensures better precision and accuracy in signal amplification, especially in low-signal applications like sensor interfacing or instrumentation.

7. High Common-Mode Rejection Ratio (CMRR):
The LM358QT boasts a high common-mode rejection ratio (CMRR), typically 70 dB at a supply voltage of 5V. This indicates that the op-amp can effectively reject common-mode noise, making it ideal for use in noisy environments where the signal needs to be amplified while minimizing interference from unwanted common-mode signals.

## Specifications

* Supply Voltage:
The LM358QT can operate with a supply voltage ranging from 3V to 32V for a single supply or ±1.5V to ±16V for dual supplies. This wide range makes it versatile in different circuit configurations.

* Input Voltage Range:
The input voltage range extends from the negative rail to the positive rail, allowing for rail-to-rail input signals. This is beneficial in low-voltage applications where the input signal might be close to ground or the supply voltage.

* Output Voltage Swing:
The output can swing from 0V (ground) to Vcc - 1.5V under typical load conditions, which provides flexibility in driving loads that require wide output voltage ranges.

* Input Offset Voltage:
The typical input offset voltage of the LM358QT is around 2 mV, which ensures higher precision for applications requiring accurate amplification of low-level signals.

* Common-Mode Rejection Ratio (CMRR):
The device has a typical CMRR of 70 dB at a supply voltage of 5V, ensuring excellent rejection of common-mode signals, which is particularly important in environments with electrical noise.

* Power Supply Current:
The typical supply current for the LM358QT is 1.1 mA per op-amp, making it a low-power device ideal for energy-efficient systems.

* Gain Bandwidth Product (GBP):
The gain-bandwidth product of the LM358QT is typically 1 MHz, which is suitable for many general-purpose amplification tasks that do not require very high-speed operation.

* Slew Rate:
The slew rate of the LM358QT is typically 0.3 V/µs, which is sufficient for most audio and low-speed analog applications. However, for high-speed applications, a different op-amp with a higher slew rate may be more appropriate.

* Temperature Range:
The LM358QT is specified to operate within a temperature range of -40°C to +125°C, which makes it suitable for automotive and industrial applications that demand operation in harsh environmental conditions.

* Package Type:
The LM358QT comes in a SMD (Surface-Mounted Device) package with a SO-8 footprint, which ensures compact and efficient PCB layout. It is also available in other standard packages for easier integration into different types of systems.

## Applications

1. Signal Conditioning:
Due to its low offset voltage, low power consumption, and flexibility, the LM358QT is frequently used in signal conditioning circuits, including amplifying small signals from sensors, transducers, or other low-level analog sources.

2. Active Filters:
The op-amp's low noise and high precision make it ideal for use in active filter circuits for audio processing, noise reduction, and signal smoothing in a variety of systems.

3. Voltage Followers (Buffering):
With its rail-to-rail input/output and low power consumption, the LM358QT is commonly used as a voltage follower or buffer in applications that require impedance matching, such as in analog signal isolation.

4. Analog Signal Amplification:
In many applications, such as sensor interfacing and instrumentation amplifiers, the LM358QT is used to amplify weak analog signals before further processing or digitization.

5. Audio Processing:
The LM358QT is widely used in audio systems for tone control and pre-amplification due to its good linearity, low noise, and precision.

6. Automotive Electronics:
Given its wide operating voltage range and high temperature tolerance, the LM358QT is also employed in automotive applications, such as sensor interfaces and control systems within harsh environments.

## Conclusion

The LM358QT by STMicroelectronics is a versatile, low-power operational amplifier that is suitable for a wide range of general-purpose applications, including signal amplification, filtering, and conditioning. With its rail-to-rail input/output, low offset voltage, high CMRR, and wide supply voltage range, the LM358QT is a reliable and efficient choice for both consumer and industrial applications. Whether used in low-voltage portable devices or automotive systems, the LM358QT provides the performance and flexibility required for modern analog signal processing tasks.
LM358QT Compare Parts
  • LM358QT vs LM3900N
  • LM358QT vs LM3900MX
  • LM358QT vs LM3900M
  • LM358QT vs LM3900DR
  • LM358QT vs LM3900D
  • LM358QT vs LM359N/NOPB
  • LM358QT vs LM359MX/NOPB
  • LM358QT vs LM359MX
  • LM358QT vs LM359M/NOPB
  • LM358QT vs LM359M
  • LM358QT vs LM358YDT
  • LM358QT vs LM358WST
  • LM358QT vs LM358WPT
  • LM358QT vs LM358WDT
  • LM358QT vs LM358WDT
  • LM358QT vs LM358TPX/NOPB
  • LM358QT vs LM358TPX
  • LM358QT vs LM358TP/NOPB
  • LM358QT vs LM358ST
  • LM358QT vs LM358ST
  • LM358QT vs LM358SNG
  • LM358QT vs LM358S-13
  • LM358QT vs LM358PWRG4-JF
  • LM358QT vs LM358PWRG4
  • LM358QT vs LM358PWRG3
  • LM358QT vs LM358PWR
  • LM358QT vs LM358PWR
  • LM358QT vs LM358PW
  • LM358QT vs LM358PT
  • LM358QT vs LM358PSR
  • LM358QT vs LM358PE4
  • LM358QT vs LM358PE3
  • LM358QT vs LM358P
  • LM358QT vs LM358NG
  • LM358QT vs LM358N/NOPB
  • LM358QT vs LM358N/NOPB
  • LM358QT vs LM358N
  • LM358QT vs LM358N
  • LM358QT vs LM358N
  • LM358QT vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.