Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTU32X384QSPX
FSTU32X384QSPX
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 5 X 1:1 48QVSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTU32X384QSPX Datasheet
History Price: $0.41000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTU32X384QSPX Specification
Specification
Part No
FSTU32X384QSPX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
5 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-FSOP (0.154", 3.90mm Width)
Supplier Device Package
48-QVSOP
FSTU32X384QSPX PDF Datasheet
FSTU32X384QSPX Datasheet
Click and Download: FSTU32X384QSPX Datasheet
FSTU32X384QSPX Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTU32X384QSPX Compare Parts
FSTU32X384QSPX vs FSTUD32450GX
FSTU32X384QSPX vs FSTUD32450G
FSTU32X384QSPX vs FSTUD16450MTDX
FSTU32X384QSPX vs FSTUD16450MTD
FSTU32X384QSPX vs FSTUD162450MTDX
FSTU32X384QSPX vs FSTUD162450MTD
FSTU32X384QSPX vs FSTUD16211MTDX
FSTU32X384QSPX vs FSTUD16211MTDX
FSTU32X384QSPX vs FSTU6800WMX
FSTU32X384QSPX vs FSTU6800WM
FSTU32X384QSPX vs FSTU6800QSCX
FSTU32X384QSPX vs FSTU6800QSCX
FSTU32X384QSPX vs FSTU6800MTCX
FSTU32X384QSPX vs FSTU6800MTCX
FSTU32X384QSPX vs FSTU6800MTC
FSTU32X384QSPX vs FSTU6800MTC
FSTU32X384QSPX vs FSTU3384WMX
FSTU32X384QSPX vs FSTU3384WMX
FSTU32X384QSPX vs FSTU3384WM
FSTU32X384QSPX vs FSTU3384WM
FSTU32X384QSPX vs FSTU3384QSCX
FSTU32X384QSPX vs FSTU3384QSC
FSTU32X384QSPX vs FSTU3384MTCX
FSTU32X384QSPX vs FSTU3384MTCX
FSTU32X384QSPX vs FSTU3384MTC
FSTU32X384QSPX vs FSTU32X800QSPX
FSTU32X384QSPX vs FSTU32X800QSP
FSTU32X384QSPX vs FSTU32X384QSP
FSTU32X384QSPX vs FSTU3257QSCX
FSTU32X384QSPX vs FSTU3257QSC
FSTU32X384QSPX vs FSTU3257MTCX
FSTU32X384QSPX vs FSTU3257MTCX
FSTU32X384QSPX vs FSTU3257MTC
FSTU32X384QSPX vs FSTU3253QSCX
FSTU32X384QSPX vs FSTU3253QSC
FSTU32X384QSPX vs FSTU3253MX
FSTU32X384QSPX vs FSTU3253MTCX
FSTU32X384QSPX vs FSTU3253MTC
FSTU32X384QSPX vs FSTU32160MTDX
FSTU32X384QSPX vs FSTU32160MTDX
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed