FSTU3257QSC
FSTU3257QSC
Active
Description:  MUX AND DEMUX/DECODER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSTU3257QSC Datasheet
History Price: $0.49000
In Stock: 14800
FSTU3257QSC Specification
Specification
Part No
FSTU3257QSC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer/Demultiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
FSTU3257QSC PDF Datasheet
FSTU3257QSC Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTU3257QSC Compare Parts
  • FSTU3257QSC vs FSTUD32450GX
  • FSTU3257QSC vs FSTUD32450G
  • FSTU3257QSC vs FSTUD16450MTDX
  • FSTU3257QSC vs FSTUD16450MTD
  • FSTU3257QSC vs FSTUD162450MTDX
  • FSTU3257QSC vs FSTUD162450MTD
  • FSTU3257QSC vs FSTUD16211MTDX
  • FSTU3257QSC vs FSTUD16211MTDX
  • FSTU3257QSC vs FSTU6800WMX
  • FSTU3257QSC vs FSTU6800WM
  • FSTU3257QSC vs FSTU6800QSCX
  • FSTU3257QSC vs FSTU6800QSCX
  • FSTU3257QSC vs FSTU6800MTCX
  • FSTU3257QSC vs FSTU6800MTCX
  • FSTU3257QSC vs FSTU6800MTC
  • FSTU3257QSC vs FSTU6800MTC
  • FSTU3257QSC vs FSTU3384WMX
  • FSTU3257QSC vs FSTU3384WMX
  • FSTU3257QSC vs FSTU3384WM
  • FSTU3257QSC vs FSTU3384WM
  • FSTU3257QSC vs FSTU3384QSCX
  • FSTU3257QSC vs FSTU3384QSC
  • FSTU3257QSC vs FSTU3384MTCX
  • FSTU3257QSC vs FSTU3384MTCX
  • FSTU3257QSC vs FSTU3384MTC
  • FSTU3257QSC vs FSTU32X800QSPX
  • FSTU3257QSC vs FSTU32X800QSP
  • FSTU3257QSC vs FSTU32X384QSPX
  • FSTU3257QSC vs FSTU32X384QSPX
  • FSTU3257QSC vs FSTU32X384QSP
  • FSTU3257QSC vs FSTU3257QSCX
  • FSTU3257QSC vs FSTU3257MTCX
  • FSTU3257QSC vs FSTU3257MTCX
  • FSTU3257QSC vs FSTU3257MTC
  • FSTU3257QSC vs FSTU3253QSCX
  • FSTU3257QSC vs FSTU3253QSC
  • FSTU3257QSC vs FSTU3253MX
  • FSTU3257QSC vs FSTU3253MTCX
  • FSTU3257QSC vs FSTU3253MTC
  • FSTU3257QSC vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.