Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTD3306MTCX
FSTD3306MTCX
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 1 X 1:1 8TSSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTD3306MTCX Datasheet
History Price: $0.34000
In Stock: 27300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSTD3306MTCX Specification
Specification
Part No
FSTD3306MTCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
1 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
FSTD3306MTCX PDF Datasheet
FSTD3306MTCX Datasheet
Click and Download: FSTD3306MTCX Datasheet
FSTD3306MTCX Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTD3306MTCX Compare Parts
FSTD3306MTCX vs FSTUD32450GX
FSTD3306MTCX vs FSTUD32450G
FSTD3306MTCX vs FSTUD16450MTDX
FSTD3306MTCX vs FSTUD16450MTD
FSTD3306MTCX vs FSTUD162450MTDX
FSTD3306MTCX vs FSTUD162450MTD
FSTD3306MTCX vs FSTUD16211MTDX
FSTD3306MTCX vs FSTUD16211MTDX
FSTD3306MTCX vs FSTU6800WMX
FSTD3306MTCX vs FSTU6800WM
FSTD3306MTCX vs FSTU6800QSCX
FSTD3306MTCX vs FSTU6800QSCX
FSTD3306MTCX vs FSTU6800MTCX
FSTD3306MTCX vs FSTU6800MTCX
FSTD3306MTCX vs FSTU6800MTC
FSTD3306MTCX vs FSTU6800MTC
FSTD3306MTCX vs FSTU3384WMX
FSTD3306MTCX vs FSTU3384WMX
FSTD3306MTCX vs FSTU3384WM
FSTD3306MTCX vs FSTU3384WM
FSTD3306MTCX vs FSTU3384QSCX
FSTD3306MTCX vs FSTU3384QSC
FSTD3306MTCX vs FSTU3384MTCX
FSTD3306MTCX vs FSTU3384MTCX
FSTD3306MTCX vs FSTU3384MTC
FSTD3306MTCX vs FSTU32X800QSPX
FSTD3306MTCX vs FSTU32X800QSP
FSTD3306MTCX vs FSTU32X384QSPX
FSTD3306MTCX vs FSTU32X384QSPX
FSTD3306MTCX vs FSTU32X384QSP
FSTD3306MTCX vs FSTU3257QSCX
FSTD3306MTCX vs FSTU3257QSC
FSTD3306MTCX vs FSTU3257MTCX
FSTD3306MTCX vs FSTU3257MTCX
FSTD3306MTCX vs FSTU3257MTC
FSTD3306MTCX vs FSTU3253QSCX
FSTD3306MTCX vs FSTU3253QSC
FSTD3306MTCX vs FSTU3253MX
FSTD3306MTCX vs FSTU3253MTCX
FSTD3306MTCX vs FSTU3253MTC
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described