FMS6690MTC20X
FMS6690MTC20X
Active
Description:  VIDEO FILTER DRIVER, SIX CHANNEL
Manufacturer:  Fairchild Semiconductor
History Price: $0.60000
In Stock: 28400
FMS6690MTC20X Specification
Specification
Part No
FMS6690MTC20X
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Consumer Video
Standards
NTSC
Control Interface
-
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
FMS6690MTC20X PDF Datasheet
FMS6690MTC20X Related Parts
FMS6141CS
FMS6141CS
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CS
FMS6141CS
onsemi
IC VIDEO FILTER 8SOIC
FMS6141CSX
FMS6141CSX
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CSX
FMS6141CSX
onsemi
FMS6141 - SINGLE VIDEO FILTER DR
FMS6141CSX
FMS6141CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6141S5X
FMS6141S5X
onsemi
IC VIDEO FILTER SC70-5
FMS6141S5X
FMS6141S5X
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6143ACSX
FMS6143ACSX
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6143CS
FMS6143CS
Fairchild Semiconductor
3 CHANNEL VIDEO FILTER DRIVER
FMS6143CS
FMS6143CS
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX
FMS6143CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX-NS5C002
FMS6143CSX-NS5C002
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6690MTC20X Compare Parts
  • FMS6690MTC20X vs FMS6690MTC20
  • FMS6690MTC20X vs FMS6646MTC20X
  • FMS6690MTC20X vs FMS6646MTC20X
  • FMS6690MTC20X vs FMS6501MSA28X_NA3L222
  • FMS6690MTC20X vs FMS6501MSA28XCT
  • FMS6690MTC20X vs FMS6501MSA28X-FS
  • FMS6690MTC20X vs FMS6501MSA28X
  • FMS6690MTC20X vs FMS6501MSA28
  • FMS6690MTC20X vs FMS6501AMTC28X
  • FMS6690MTC20X vs FMS6501AMTC28X
  • FMS6690MTC20X vs FMS6419MSA28X
  • FMS6690MTC20X vs FMS6419MSA28X
  • FMS6690MTC20X vs FMS6419MSA28
  • FMS6690MTC20X vs FMS6419MSA28
  • FMS6690MTC20X vs FMS6418BMTC14X
  • FMS6690MTC20X vs FMS6418BMTC14X
  • FMS6690MTC20X vs FMS6418BMTC14
  • FMS6690MTC20X vs FMS6418BMTC14
  • FMS6690MTC20X vs FMS6418BM16X
  • FMS6690MTC20X vs FMS6418BM16X
  • FMS6690MTC20X vs FMS6418BM16
  • FMS6690MTC20X vs FMS6418AMTC14X
  • FMS6690MTC20X vs FMS6418AMTC14X
  • FMS6690MTC20X vs FMS6418AMTC14
  • FMS6690MTC20X vs FMS6418AMTC14
  • FMS6690MTC20X vs FMS6418AM16X
  • FMS6690MTC20X vs FMS6418AM16X
  • FMS6690MTC20X vs FMS6418AM16
  • FMS6690MTC20X vs FMS6418AM16
  • FMS6690MTC20X vs FMS6417ACHX
  • FMS6690MTC20X vs FMS6417ACHX
  • FMS6690MTC20X vs FMS6417ACH
  • FMS6690MTC20X vs FMS6417ACH
  • FMS6690MTC20X vs FMS6414CSX
  • FMS6690MTC20X vs FMS6414CSX
  • FMS6690MTC20X vs FMS6414CS
  • FMS6690MTC20X vs FMS6414CS
  • FMS6690MTC20X vs FMS6410CSX
  • FMS6690MTC20X vs FMS6410CSX
  • FMS6690MTC20X vs FMS6410CS
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!