FMS6143CS
FMS6143CS
Obsolete
Description:  3 CHANNEL VIDEO FILTER DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FMS6143CS Datasheet
History Price: $0.30000
In Stock: 23200
FMS6143CS Specification
Specification
Part No
FMS6143CS
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Consumer Video
Standards
NTSC
Control Interface
-
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FMS6143CS PDF Datasheet
FMS6143CS Related Parts
FMS6141CS
FMS6141CS
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CS
FMS6141CS
onsemi
IC VIDEO FILTER 8SOIC
FMS6141CSX
FMS6141CSX
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CSX
FMS6141CSX
onsemi
FMS6141 - SINGLE VIDEO FILTER DR
FMS6141CSX
FMS6141CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6141S5X
FMS6141S5X
onsemi
IC VIDEO FILTER SC70-5
FMS6141S5X
FMS6141S5X
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6143ACSX
FMS6143ACSX
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6143CSX
FMS6143CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX-NS5C002
FMS6143CSX-NS5C002
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6143CSX-NS5C002
FMS6143CSX-NS5C002
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX_NA3M248
FMS6143CSX_NA3M248
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CS Compare Parts
  • FMS6143CS vs FMS6690MTC20X
  • FMS6143CS vs FMS6690MTC20
  • FMS6143CS vs FMS6690MTC20
  • FMS6143CS vs FMS6646MTC20X
  • FMS6143CS vs FMS6646MTC20X
  • FMS6143CS vs FMS6501MSA28X_NA3L222
  • FMS6143CS vs FMS6501MSA28XCT
  • FMS6143CS vs FMS6501MSA28X-FS
  • FMS6143CS vs FMS6501MSA28X
  • FMS6143CS vs FMS6501MSA28
  • FMS6143CS vs FMS6501AMTC28X
  • FMS6143CS vs FMS6501AMTC28X
  • FMS6143CS vs FMS6419MSA28X
  • FMS6143CS vs FMS6419MSA28X
  • FMS6143CS vs FMS6419MSA28
  • FMS6143CS vs FMS6419MSA28
  • FMS6143CS vs FMS6418BMTC14X
  • FMS6143CS vs FMS6418BMTC14X
  • FMS6143CS vs FMS6418BMTC14
  • FMS6143CS vs FMS6418BMTC14
  • FMS6143CS vs FMS6418BM16X
  • FMS6143CS vs FMS6418BM16X
  • FMS6143CS vs FMS6418BM16
  • FMS6143CS vs FMS6418AMTC14X
  • FMS6143CS vs FMS6418AMTC14X
  • FMS6143CS vs FMS6418AMTC14
  • FMS6143CS vs FMS6418AMTC14
  • FMS6143CS vs FMS6418AM16X
  • FMS6143CS vs FMS6418AM16X
  • FMS6143CS vs FMS6418AM16
  • FMS6143CS vs FMS6418AM16
  • FMS6143CS vs FMS6417ACHX
  • FMS6143CS vs FMS6417ACHX
  • FMS6143CS vs FMS6417ACH
  • FMS6143CS vs FMS6417ACH
  • FMS6143CS vs FMS6414CSX
  • FMS6143CS vs FMS6414CSX
  • FMS6143CS vs FMS6414CS
  • FMS6143CS vs FMS6414CS
  • FMS6143CS vs FMS6410CSX
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.