FAN4800ANY
FAN4800ANY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4800ANY Datasheet
History Price: Active
In Stock: 25200
FAN4800ANY vs FAN7527BN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Discontinuous (Transition)
Frequency - Switching
66kHz ~ 84kHz
-
Current - Startup
100 μA
60 μA
Voltage - Supply
11V ~ 16.5V
11.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-DIP