☰
CD4028BE
CD4028BE
Active
Description:  IC DECODER 1 X 4:10 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4028BE Datasheet
History Price: $0.62000
In Stock: 3460
CD4028BE Specification
Specification
Part No
CD4028BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 4:10
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4028BE Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4028BE Description
The Texas Instruments CD4028BE is a versatile and widely used 4-bit binary full adder integrated circuit (IC) that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This IC is designed for arithmetic operations in digital systems, particularly for adding binary numbers. The CD4028BE is known for its low power consumption, high noise immunity, and compatibility with various digital logic families.

## Key Features

1. 4-Bit Binary Full Adder: The CD4028BE can add two 4-bit binary numbers along with a carry input, producing a 4-bit sum and a carry output. This makes it suitable for applications requiring arithmetic operations in digital circuits.

2. CMOS Technology: Built using CMOS technology, the CD4028BE offers low power consumption and high-speed operation, making it ideal for battery-operated devices and applications where power efficiency is critical.

3. Wide Supply Voltage Range: The IC operates over a wide supply voltage range of 3V to 15V, providing flexibility in design and compatibility with various power supply configurations.

4. Low Power Consumption: The typical power consumption is very low, which is advantageous for applications that require energy efficiency.

5. High Noise Immunity: The CMOS design provides excellent noise margins, ensuring reliable operation in noisy environments.

6. Asynchronous Carry Input: The CD4028BE features an asynchronous carry input, allowing for easy chaining of multiple adder circuits to create larger binary adders.

7. Output Compatibility: The outputs are compatible with standard TTL (Transistor-Transistor Logic) levels, facilitating easy interfacing with other digital logic devices.

8. Pin Configuration: The IC is available in a 16-pin DIP (Dual In-line Package) or other package types, making it easy to integrate into various circuit designs.

## Specifications

- Part Number: CD4028BE
- Type: 4-bit binary full adder
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Maximum Clock Frequency: Typically 1 MHz at V_DD = 5V
- Power Dissipation: Typically 1 µA (static) at V_DD = 5V
- Propagation Delay: Approximately 50 ns at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)
- Pin Configuration: 16-pin DIP (Dual In-line Package) or other package types

## Applications

The CD4028BE is used in a variety of applications, including:

- Arithmetic Operations: It is primarily used for adding binary numbers in digital systems, such as in calculators, digital signal processors, and microcontrollers.
- Digital Circuits: The IC can be integrated into larger digital systems for performing arithmetic functions, including in ALUs (Arithmetic Logic Units).
- Chained Adders: The asynchronous carry input allows for chaining multiple CD4028BE ICs to create larger adders, enabling the addition of multi-bit binary numbers.
- Data Processing: It can be used in data processing applications where binary addition is required, such as in data acquisition systems and digital communication systems.

## Conclusion

The Texas Instruments CD4028BE is a reliable and efficient 4-bit binary full adder that provides flexibility and functionality in digital applications. Its low power consumption, wide supply voltage range, and compatibility with other logic families make it a popular choice for engineers and designers. Whether used for arithmetic operations, digital circuit design, or data processing, the CD4028BE offers a robust solution for a wide range of electronic applications.
CD4028BE Compare Parts
  • CD4028BE vs CD4556BM96
  • CD4028BE vs CD4556BM
  • CD4028BE vs CD4556BFX
  • CD4028BE vs CD4556BF3A
  • CD4028BE vs CD4556BF
  • CD4028BE vs CD4556BEX
  • CD4028BE vs CD4556BE
  • CD4028BE vs CD4556BE
  • CD4028BE vs CD4555BPWRG4
  • CD4028BE vs CD4555BPWR
  • CD4028BE vs CD4555BPW
  • CD4028BE vs CD4555BNSR
  • CD4028BE vs CD4555BMT
  • CD4028BE vs CD4555BM96
  • CD4028BE vs CD4555BM
  • CD4028BE vs CD4555BF3A
  • CD4028BE vs CD4555BEG4
  • CD4028BE vs CD4555BE
  • CD4028BE vs CD4555BE
  • CD4028BE vs CD4555BD3
  • CD4028BE vs CD4532BPWR
  • CD4028BE vs CD4532BPWG4
  • CD4028BE vs CD4532BPWE4
  • CD4028BE vs CD4532BPW
  • CD4028BE vs CD4532BNSR
  • CD4028BE vs CD4532BNS
  • CD4028BE vs CD4532BMT
  • CD4028BE vs CD4532BMG4
  • CD4028BE vs CD4532BM96E4
  • CD4028BE vs CD4532BM96
  • CD4028BE vs CD4532BM
  • CD4028BE vs CD4532BFX
  • CD4028BE vs CD4532BEX
  • CD4028BE vs CD4532BEG4
  • CD4028BE vs CD4532BE
  • CD4028BE vs CD4532BE
  • CD4028BE vs CD4515BME4
  • CD4028BE vs CD4515BM96
  • CD4028BE vs CD4515BM
  • CD4028BE vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time