☰
CD4016BE
CD4016BE
Active
Description:  IC BILATERAL SW 1 X 1:1 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4016BE Datasheet
History Price: $0.60000
In Stock: 11600
CD4016BE Specification
Specification
Part No
CD4016BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD4016BE Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4016BE Description
The Texas Instruments CD4016BE is a quad bilateral switch integrated circuit (IC) that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This series is well-known for its low power consumption, high noise immunity, and versatility in various digital and analog applications. The CD4016BE is particularly useful in applications requiring signal routing, analog switching, and data acquisition.

## Overview

The CD4016BE contains four independent bilateral switches, which can be used to control the flow of analog or digital signals. Each switch can be turned on or off by applying a control signal, allowing for flexible signal routing in a variety of applications. The bilateral nature of the switches means that they can conduct signals in both directions, making them suitable for a wide range of uses.

## Key Features

1. Quad Bilateral Switches: The IC includes four independent switches, allowing for multiple signal paths to be controlled within a single package.
2. Low On-Resistance: The switches exhibit low on-resistance, which minimizes signal loss and distortion, making them ideal for high-fidelity applications.
3. Wide Supply Voltage Range: The CD4016BE operates over a broad voltage range, typically from 3V to 15V, making it versatile for different applications.
4. High Noise Immunity: The design of the IC provides excellent noise immunity, ensuring reliable operation in electrically noisy environments.
5. Low Power Consumption: Utilizing CMOS technology, the CD4016BE exhibits low static power consumption, which is beneficial for battery-operated devices.
6. Standard Pin Configuration: The CD4016BE is available in a 14-pin dual in-line package (DIP), facilitating easy integration into circuit designs.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Input Current (I_I): ±1 µA (maximum)
- Output Current (I_O): ±10 mA (maximum)
- On-Resistance (R_ON): Typically 50 Ω at V_DD = 5V
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (maximum) at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade), 0°C to +70°C (for commercial grade)

## Pin Configuration

The CD4016BE is housed in a 14-pin DIP package. The pin configuration is as follows:

```
+---+
V_DD | 1 | 14 V_SS
S1 | 2 | 13 S2
D1 | 3 | 12 D2
D3 | 4 | 11 D4
S3 | 5 | 10 S4
Y1 | 6 | 9 Y2
+---+
```

- Pin 1 (V_DD): Positive supply voltage.
- Pin 2 (S1): Control input for the first switch.
- Pin 3 (D1): Input/output for the first switch.
- Pin 4 (D3): Input/output for the third switch.
- Pin 5 (S3): Control input for the third switch.
- Pin 6 (Y1): Output for the first switch.
- Pin 7 (Y3): Output for the third switch.
- Pin 8 (D2): Input/output for the second switch.
- Pin 9 (Y2): Output for the second switch.
- Pin 10 (S4): Control input for the fourth switch.
- Pin 11 (D4): Input/output for the fourth switch.
- Pin 12 (D2): Input/output for the second switch.
- Pin 13 (S2): Control input for the second switch.
- Pin 14 (V_SS): Ground or negative supply voltage.

## Applications

The CD4016BE is utilized in a variety of applications, including:

- Signal Routing: Used in applications where signals need to be switched or routed between different paths.
- Analog Switching: Ideal for switching analog signals in audio and video applications.
- Data Acquisition: Used in systems that require the selection of different signal sources for measurement.
- Multiplexing: Can be used in multiplexing applications to select one of several input signals.
- Control Systems: In automated systems for controlling signal paths based on logic conditions.

## Conclusion

The Texas Instruments CD
CD4016BE Compare Parts
  • CD4016BE vs CD4556BM96
  • CD4016BE vs CD4556BM
  • CD4016BE vs CD4556BFX
  • CD4016BE vs CD4556BF3A
  • CD4016BE vs CD4556BF
  • CD4016BE vs CD4556BEX
  • CD4016BE vs CD4556BE
  • CD4016BE vs CD4556BE
  • CD4016BE vs CD4555BPWRG4
  • CD4016BE vs CD4555BPWR
  • CD4016BE vs CD4555BPW
  • CD4016BE vs CD4555BNSR
  • CD4016BE vs CD4555BMT
  • CD4016BE vs CD4555BM96
  • CD4016BE vs CD4555BM
  • CD4016BE vs CD4555BF3A
  • CD4016BE vs CD4555BEG4
  • CD4016BE vs CD4555BE
  • CD4016BE vs CD4555BE
  • CD4016BE vs CD4555BD3
  • CD4016BE vs CD4532BPWR
  • CD4016BE vs CD4532BPWG4
  • CD4016BE vs CD4532BPWE4
  • CD4016BE vs CD4532BPW
  • CD4016BE vs CD4532BNSR
  • CD4016BE vs CD4532BNS
  • CD4016BE vs CD4532BMT
  • CD4016BE vs CD4532BMG4
  • CD4016BE vs CD4532BM96E4
  • CD4016BE vs CD4532BM96
  • CD4016BE vs CD4532BM
  • CD4016BE vs CD4532BFX
  • CD4016BE vs CD4532BEX
  • CD4016BE vs CD4532BEG4
  • CD4016BE vs CD4532BE
  • CD4016BE vs CD4532BE
  • CD4016BE vs CD4515BME4
  • CD4016BE vs CD4515BM96
  • CD4016BE vs CD4515BM
  • CD4016BE vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time