ACE1502VMT
ACE1502VMT
Active
Description:  8-BIT, EEPROM PDSO14
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1502VMT Datasheet
History Price: Active
In Stock: 9400
ACE1502VMT Specification
Specification
Part No
ACE1502VMT
Category
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ACE1502
Core Size
8-Bit
Speed
25MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
Program Memory Size
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM Size
64 x 8
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
ACE1502VMT PDF Datasheet
ACE1502VMT Related Parts
ACE1001EM8
ACE1001EM8
Fairchild Semiconductor
8-BIT, EEPROM, ACE1001 CPU, 1MHZ
ACE1001EM8X
ACE1001EM8X
Fairchild Semiconductor
ACE1001 - MICROCONTROLLER, 8-BIT
ACE1001EN
ACE1001EN
Fairchild Semiconductor
IC MCU 8BIT 1KB EEPROM 8DIP
ACE1001EN
ACE1001EN
onsemi
IC MCU 8BIT 1KB EEPROM 8DIP
ACE1001MT8
ACE1001MT8
Fairchild Semiconductor
8-BIT, EEPROM, ACE1001 CPU, 1MHZ
ACE1001MT8X
ACE1001MT8X
Fairchild Semiconductor
IC MCU 8BIT 1KB EEPROM 8TSSOP
ACE1101BEMT8
ACE1101BEMT8
Fairchild Semiconductor
IC MCU 8BIT 1KB EEPROM 8TSSOP
ACE1101BEN
ACE1101BEN
Fairchild Semiconductor
8-BIT, EEPROM, ACE1101 CPU, 1MHZ
ACE1101EMT8X
ACE1101EMT8X
Fairchild Semiconductor
8-BIT, EEPROM, ACE1101 CPU, 1MHZ
ACE1101N
ACE1101N
Fairchild Semiconductor
8-BIT, EEPROM, ACE1101 CPU, 1MHZ
ACE1202EM
ACE1202EM
Fairchild Semiconductor
8-BIT, EEPROM, ACE1202 CPU, 1MHZ
ACE1202EM8
ACE1202EM8
Fairchild Semiconductor
8-BIT, EEPROM, ACE1202 CPU, 1MHZ
ACE1502VMT Compare Parts
  • ACE1502VMT vs ACE8000M8X
  • ACE1502VMT vs ACE2202MT14
  • ACE1502VMT vs ACE1502VN14
  • ACE1502VMT vs ACE1502VN
  • ACE1502VMT vs ACE1502EN14
  • ACE1502VMT vs ACE1502EN14
  • ACE1502VMT vs ACE1502EN
  • ACE1502VMT vs ACE1502EMX
  • ACE1502VMT vs ACE1502EMX
  • ACE1502VMT vs ACE1502EMT8X
  • ACE1502VMT vs ACE1502EMT8
  • ACE1502VMT vs ACE1502EM8
  • ACE1502VMT vs ACE1502EM
  • ACE1502VMT vs ACE1501EN
  • ACE1502VMT vs ACE1501EMT8X
  • ACE1502VMT vs ACE1501EMT8
  • ACE1502VMT vs ACE1202LEM8X
  • ACE1502VMT vs ACE1202EMX
  • ACE1502VMT vs ACE1202EM8X
  • ACE1502VMT vs ACE1202EM8
  • ACE1502VMT vs ACE1202EM
  • ACE1502VMT vs ACE1101N
  • ACE1502VMT vs ACE1101EMT8X
  • ACE1502VMT vs ACE1101BEN
  • ACE1502VMT vs ACE1101BEMT8
  • ACE1502VMT vs ACE1001MT8X
  • ACE1502VMT vs ACE1001MT8
  • ACE1502VMT vs ACE1001EN
  • ACE1502VMT vs ACE1001EN
  • ACE1502VMT vs ACE1001EM8X
  • ACE1502VMT vs ACE1001EM8
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…