ACE1502VMT
ACE1502VMT
Active
Description:  8-BIT, EEPROM PDSO14
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1502VMT Datasheet
History Price: Active
In Stock: 9400
ACE1502VMT vs ACE2202MT14
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ACE1502
-
Core Size
8-Bit
-
Speed
25MHz
-
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
-
Number of I/O
8
-
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
EEPROM
-
EEPROM Size
64 x 8
-
RAM Size
64 x 8
-
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
14-TSSOP
-