74LVX374MTC
74LVX374MTC
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX374MTC Datasheet
History Price: $0.18000
In Stock: 36400
74LVX374MTC Specification
Specification
Part No
74LVX374MTC
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
74LVX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
95 MHz
Max Propagation Delay @ V, Max CL
14.1ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
74LVX374MTC PDF Datasheet
74LVX374MTC Related Parts
74LCX112M
74LCX112M
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112M
74LCX112M
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MTC
74LCX112MTC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTC
74LCX112MTC
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTCX
74LCX112MTCX
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MX
74LCX112MX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MX
74LCX112MX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112SJ
74LCX112SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJ
74LCX112SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJX
74LCX112SJX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX162374MEA
74LCX162374MEA
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEA
74LCX162374MEA
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LVX374MTC Compare Parts
  • 74LVX374MTC vs 74LVX74SJX
  • 74LVX374MTC vs 74LVX74SJX
  • 74LVX374MTC vs 74LVX74SJ
  • 74LVX374MTC vs 74LVX74SJ
  • 74LVX374MTC vs 74LVX74MX
  • 74LVX374MTC vs 74LVX74MX
  • 74LVX374MTC vs 74LVX74MTCX
  • 74LVX374MTC vs 74LVX74MTC
  • 74LVX374MTC vs 74LVX74MTC
  • 74LVX374MTC vs 74LVX74M
  • 74LVX374MTC vs 74LVX574TTR
  • 74LVX374MTC vs 74LVX574SJX
  • 74LVX374MTC vs 74LVX574SJ
  • 74LVX374MTC vs 74LVX574SJ
  • 74LVX374MTC vs 74LVX574MX
  • 74LVX374MTC vs 74LVX574MTCX
  • 74LVX374MTC vs 74LVX574MTCX
  • 74LVX374MTC vs 74LVX574MTC
  • 74LVX374MTC vs 74LVX574MTC
  • 74LVX374MTC vs 74LVX574M
  • 74LVX374MTC vs 74LVX574M
  • 74LVX374MTC vs 74LVX374TTR
  • 74LVX374MTC vs 74LVX374SJX
  • 74LVX374MTC vs 74LVX374SJX
  • 74LVX374MTC vs 74LVX374SJ
  • 74LVX374MTC vs 74LVX374MX
  • 74LVX374MTC vs 74LVX374MX
  • 74LVX374MTC vs 74LVX374MTR
  • 74LVX374MTC vs 74LVX374MTCX
  • 74LVX374MTC vs 74LVX374MTCX
  • 74LVX374MTC vs 74LVX374M
  • 74LVX374MTC vs 74LVX273TTR
  • 74LVX374MTC vs 74LVX273SJX
  • 74LVX374MTC vs 74LVX273SJX
  • 74LVX374MTC vs 74LVX273SJ
  • 74LVX374MTC vs 74LVX273SJ
  • 74LVX374MTC vs 74LVX273MX
  • 74LVX374MTC vs 74LVX273MX
  • 74LVX374MTC vs 74LVX273MTCX
  • 74LVX374MTC vs 74LVX273MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.