Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Fairchild Semiconductor 74LS273PC
74LS273PC
Active
Logic - Flip Flops
Description:
PARALLEL IN PARALLEL OUT
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LS273PC Datasheet
History Price: $0.78000
In Stock: 41495
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LS273PC Specification
Specification
Part No
74LS273PC
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
30 MHz
Max Propagation Delay @ V, Max CL
27ns @ 5V, 15pF
Trigger Type
Negative Edge
Current - Output High, Low
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Iq)
27 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
74LS273PC PDF Datasheet
74LS273PC Datasheet
Click and Download: 74LS273PC Datasheet
74LS273PC Related Parts
74LCX112M
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112M
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MTC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTC
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTCX
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX162374MEA
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEA
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LS273PC Compare Parts
74LS273PC vs 74LVX74SJX
74LS273PC vs 74LVX74SJX
74LS273PC vs 74LVX74SJ
74LS273PC vs 74LVX74SJ
74LS273PC vs 74LVX74MX
74LS273PC vs 74LVX74MX
74LS273PC vs 74LVX74MTCX
74LS273PC vs 74LVX74MTC
74LS273PC vs 74LVX74MTC
74LS273PC vs 74LVX74M
74LS273PC vs 74LVX574TTR
74LS273PC vs 74LVX574SJX
74LS273PC vs 74LVX574SJ
74LS273PC vs 74LVX574SJ
74LS273PC vs 74LVX574MX
74LS273PC vs 74LVX574MTCX
74LS273PC vs 74LVX574MTCX
74LS273PC vs 74LVX574MTC
74LS273PC vs 74LVX574MTC
74LS273PC vs 74LVX574M
74LS273PC vs 74LVX574M
74LS273PC vs 74LVX374TTR
74LS273PC vs 74LVX374SJX
74LS273PC vs 74LVX374SJX
74LS273PC vs 74LVX374SJ
74LS273PC vs 74LVX374MX
74LS273PC vs 74LVX374MX
74LS273PC vs 74LVX374MTR
74LS273PC vs 74LVX374MTCX
74LS273PC vs 74LVX374MTCX
74LS273PC vs 74LVX374MTC
74LS273PC vs 74LVX374MTC
74LS273PC vs 74LVX374M
74LS273PC vs 74LVX273TTR
74LS273PC vs 74LVX273SJX
74LS273PC vs 74LVX273SJX
74LS273PC vs 74LVX273SJ
74LS273PC vs 74LVX273SJ
74LS273PC vs 74LVX273MX
74LS273PC vs 74LVX273MX
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend