74FCT573PC
74FCT573PC
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT573PC Datasheet
History Price: $2.72000
In Stock: 31100
74FCT573PC Specification
Specification
Part No
74FCT573PC
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
74FCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State, Non-Inverted
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
1
Delay Time - Propagation
9ns @ 5V, 50pF
Current - Output High, Low
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74FCT573PC PDF Datasheet
74FCT573PC Related Parts
74F373DC
74F373DC
National Semiconductor
BUS DRIVER
74F373LC
74F373LC
National Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
Fairchild Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373MSAX
74F373MSAX
Fairchild Semiconductor
BUS DRIVER
74F373MSAX
74F373MSAX
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373PC
74F373PC
Fairchild Semiconductor
BUS DRIVER
74F373PC
74F373PC
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1 FUN
74F373PC
74F373PC
onsemi
IC LATCH TRANSPARENT OCT 20-DIP
74F373SC
74F373SC
Fairchild Semiconductor
BUS DRIVER
74F373SC
74F373SC
onsemi
IC LATCH TRANSPARENT OCT 20-SOIC
74F373SCX
74F373SCX
Fairchild Semiconductor
BUS DRIVER
74FCT573PC Compare Parts
  • 74FCT573PC vs 74FCT843BSC
  • 74FCT573PC vs 74FCT841BSPC
  • 74FCT573PC vs 74FCT841BSCX
  • 74FCT573PC vs 74FCT841BSC
  • 74FCT573PC vs 74FCT841ASPC
  • 74FCT573PC vs 74FCT573SC
  • 74FCT573PC vs 74FCT573CTSOG8
  • 74FCT573PC vs 74FCT573CTSOG
  • 74FCT573PC vs 74FCT573CTQG8
  • 74FCT573PC vs 74FCT573CTQG
  • 74FCT573PC vs 74FCT573ATSOG8
  • 74FCT573PC vs 74FCT573ATSOG
  • 74FCT573PC vs 74FCT573ATQG8
  • 74FCT573PC vs 74FCT573ATQG
  • 74FCT573PC vs 74FCT573ASCX
  • 74FCT573PC vs 74FCT573ASC
  • 74FCT573PC vs 74FCT573APC
  • 74FCT573PC vs 74FCT563PC
  • 74FCT573PC vs 74FCT373SC
  • 74FCT573PC vs 74FCT373PC
  • 74FCT573PC vs 74FCT373CTSOG8
  • 74FCT573PC vs 74FCT373CTSOG
  • 74FCT573PC vs 74FCT373CTQG8
  • 74FCT573PC vs 74FCT373CTQG
  • 74FCT573PC vs 74FCT373CTPYG8
  • 74FCT573PC vs 74FCT373CTPYG
  • 74FCT573PC vs 74FCT373ATSOG8
  • 74FCT573PC vs 74FCT373ATSOG
  • 74FCT573PC vs 74FCT373ATQG8
  • 74FCT573PC vs 74FCT373ATQG
  • 74FCT573PC vs 74FCT373ATPYG8
  • 74FCT573PC vs 74FCT373ATPYG
  • 74FCT573PC vs 74FCT373ASCX
  • 74FCT573PC vs 74FCT373ASC
  • 74FCT573PC vs 74FCT373APC
  • 74FCT573PC vs 74FCT3573QG8
  • 74FCT573PC vs 74FCT3573QG
  • 74FCT573PC vs 74FCT3573AQG8
  • 74FCT573PC vs 74FCT3573AQG
  • 74FCT573PC vs 74FCT2373CTSOCTG4
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.