74F373SCX
74F373SCX
Obsolete
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F373SCX Datasheet
History Price: $0.41000
In Stock: 26400
74F373SCX Specification
Specification
Part No
74F373SCX
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
5.3ns
Current - Output High, Low
3mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74F373SCX PDF Datasheet
74F373SCX Related Parts
74F373DC
74F373DC
National Semiconductor
BUS DRIVER
74F373LC
74F373LC
National Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
Fairchild Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373MSAX
74F373MSAX
Fairchild Semiconductor
BUS DRIVER
74F373MSAX
74F373MSAX
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373PC
74F373PC
Fairchild Semiconductor
BUS DRIVER
74F373PC
74F373PC
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1 FUN
74F373PC
74F373PC
onsemi
IC LATCH TRANSPARENT OCT 20-DIP
74F373SC
74F373SC
Fairchild Semiconductor
BUS DRIVER
74F373SC
74F373SC
onsemi
IC LATCH TRANSPARENT OCT 20-SOIC
74F373SJ
74F373SJ
Fairchild Semiconductor
BUS DRIVER
74F373SCX Compare Parts
  • 74F373SCX vs 74FCT843BSC
  • 74F373SCX vs 74FCT841BSPC
  • 74F373SCX vs 74FCT841BSCX
  • 74F373SCX vs 74FCT841BSC
  • 74F373SCX vs 74FCT841ASPC
  • 74F373SCX vs 74FCT573SC
  • 74F373SCX vs 74FCT573PC
  • 74F373SCX vs 74FCT573CTSOG8
  • 74F373SCX vs 74FCT573CTSOG
  • 74F373SCX vs 74FCT573CTQG8
  • 74F373SCX vs 74FCT573CTQG
  • 74F373SCX vs 74FCT573ATSOG8
  • 74F373SCX vs 74FCT573ATSOG
  • 74F373SCX vs 74FCT573ATQG8
  • 74F373SCX vs 74FCT573ATQG
  • 74F373SCX vs 74FCT573ASCX
  • 74F373SCX vs 74FCT573ASC
  • 74F373SCX vs 74FCT573APC
  • 74F373SCX vs 74FCT563PC
  • 74F373SCX vs 74FCT373SC
  • 74F373SCX vs 74FCT373PC
  • 74F373SCX vs 74FCT373CTSOG8
  • 74F373SCX vs 74FCT373CTSOG
  • 74F373SCX vs 74FCT373CTQG8
  • 74F373SCX vs 74FCT373CTQG
  • 74F373SCX vs 74FCT373CTPYG8
  • 74F373SCX vs 74FCT373CTPYG
  • 74F373SCX vs 74FCT373ATSOG8
  • 74F373SCX vs 74FCT373ATSOG
  • 74F373SCX vs 74FCT373ATQG8
  • 74F373SCX vs 74FCT373ATQG
  • 74F373SCX vs 74FCT373ATPYG8
  • 74F373SCX vs 74FCT373ATPYG
  • 74F373SCX vs 74FCT373ASCX
  • 74F373SCX vs 74FCT373ASC
  • 74F373SCX vs 74FCT373APC
  • 74F373SCX vs 74FCT3573QG8
  • 74F373SCX vs 74FCT3573QG
  • 74F373SCX vs 74FCT3573AQG8
  • 74F373SCX vs 74FCT3573AQG
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.