74FCT573PC
74FCT573PC
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  National Semiconductor
Datasheet:   74FCT573PC Datasheet
History Price: $2.72000
In Stock: 31100
74FCT573PC vs 74FCT373ATSOG8
Series
74FCT
74FCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
9ns @ 5V, 50pF
2ns
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC