☰
74F563PC
74F563PC
Obsolete
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F563PC Datasheet
History Price: $0.28000
In Stock: 7805
74F563PC Specification
Specification
Part No
74F563PC
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
3.5ns
Current - Output High, Low
3mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74F563PC PDF Datasheet
74F563PC Related Parts
74F373DC
74F373DC
National Semiconductor
BUS DRIVER
74F373LC
74F373LC
National Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
Fairchild Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373MSAX
74F373MSAX
Fairchild Semiconductor
BUS DRIVER
74F373MSAX
74F373MSAX
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373PC
74F373PC
Fairchild Semiconductor
BUS DRIVER
74F373PC
74F373PC
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1 FUN
74F373PC
74F373PC
onsemi
IC LATCH TRANSPARENT OCT 20-DIP
74F373SC
74F373SC
Fairchild Semiconductor
BUS DRIVER
74F373SC
74F373SC
onsemi
IC LATCH TRANSPARENT OCT 20-SOIC
74F373SCX
74F373SCX
Fairchild Semiconductor
BUS DRIVER
74F563PC Compare Parts
  • 74F563PC vs 74FCT843BSC
  • 74F563PC vs 74FCT841BSPC
  • 74F563PC vs 74FCT841BSCX
  • 74F563PC vs 74FCT841BSC
  • 74F563PC vs 74FCT841ASPC
  • 74F563PC vs 74FCT573SC
  • 74F563PC vs 74FCT573PC
  • 74F563PC vs 74FCT573CTSOG8
  • 74F563PC vs 74FCT573CTSOG
  • 74F563PC vs 74FCT573CTQG8
  • 74F563PC vs 74FCT573CTQG
  • 74F563PC vs 74FCT573ATSOG8
  • 74F563PC vs 74FCT573ATSOG
  • 74F563PC vs 74FCT573ATQG8
  • 74F563PC vs 74FCT573ATQG
  • 74F563PC vs 74FCT573ASCX
  • 74F563PC vs 74FCT573ASC
  • 74F563PC vs 74FCT573APC
  • 74F563PC vs 74FCT563PC
  • 74F563PC vs 74FCT373SC
  • 74F563PC vs 74FCT373PC
  • 74F563PC vs 74FCT373CTSOG8
  • 74F563PC vs 74FCT373CTSOG
  • 74F563PC vs 74FCT373CTQG8
  • 74F563PC vs 74FCT373CTQG
  • 74F563PC vs 74FCT373CTPYG8
  • 74F563PC vs 74FCT373CTPYG
  • 74F563PC vs 74FCT373ATSOG8
  • 74F563PC vs 74FCT373ATSOG
  • 74F563PC vs 74FCT373ATQG8
  • 74F563PC vs 74FCT373ATQG
  • 74F563PC vs 74FCT373ATPYG8
  • 74F563PC vs 74FCT373ATPYG
  • 74F563PC vs 74FCT373ASCX
  • 74F563PC vs 74FCT373ASC
  • 74F563PC vs 74FCT373APC
  • 74F563PC vs 74FCT3573QG8
  • 74F563PC vs 74FCT3573QG
  • 74F563PC vs 74FCT3573AQG8
  • 74F563PC vs 74FCT3573AQG
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.