Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor 74F373SCX
74F373SCX
Obsolete
Logic - Latches
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F373SCX Datasheet
History Price: $0.41000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F373SCX vs 74FCT373ASCX
Part No
74F373SCX
74FCT373ASCX
Category
Logic - Latches
Logic - Latches
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
74F
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
-
Circuit
8:8
-
Output Type
Tri-State
-
Voltage - Supply
4.5V ~ 5.5V
-
Independent Circuits
1
-
Delay Time - Propagation
5.3ns
-
Current - Output High, Low
3mA, 24mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-