74AC520SC
74AC520SC
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74AC520SC Datasheet
History Price: Obsolete
In Stock: 26200
74AC520SC Specification
Specification
Part No
74AC520SC
Category
Logic - Comparators
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
74AC520SC PDF Datasheet
74AC520SC Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ
74AC521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74AC520SC Description

## onsemi 74AC520SC Overview

The onsemi 74AC520SC is a high-performance logic IC from the 74AC family, designed to provide a versatile and efficient solution for a variety of digital logic applications. It belongs to the Advanced CMOS (AC) series, which offers enhanced performance over traditional TTL devices while maintaining low power consumption. This device is commonly used in digital circuits requiring high-speed operation and low power dissipation, including telecommunications, consumer electronics, and industrial control systems.

## Key Specifications

1. Logic Family and Technology

* Logic Family: 74AC (Advanced CMOS)
* Technology: The device utilizes CMOS (Complementary Metal-Oxide-Semiconductor) technology, known for its low power consumption and high noise immunity.
* Function: The 74AC520SC is a dual 4-bit multiplexer with active-high enable. It is designed to support high-speed switching applications, offering flexibility in logic design.

2. Voltage and Power Characteristics

* Operating Voltage Range: The device operates over a voltage range of 2V to 6V, ensuring compatibility with a wide range of digital systems.
* Input High Voltage (V\_IH): Typically 2V, ensuring reliable logic-level input detection.
* Input Low Voltage (V\_IL): Typically 0.8V, ensuring that the device responds to low-level logic signals.
* Power Supply (V\_CC): The device is powered by a standard 5V supply, commonly used in many digital circuits.

3. Speed and Performance

* Maximum Propagation Delay: The 74AC520SC features fast propagation delay times, with a typical value of 9ns (at V\_CC = 5V), ensuring high-speed performance for digital systems.
* Maximum Frequency: The device can operate at frequencies up to 100 MHz, making it suitable for high-speed digital applications.
* Low Power Consumption: With typical ICC (input current) values of 1 µA, the device is designed to minimize power usage, making it ideal for energy-sensitive applications.

4. Input and Output Characteristics

* Number of Inputs: The 74AC520SC is equipped with 8 inputs, organized as two 4-bit multiplexers.
* Output Type: The device has totem-pole outputs, designed to provide fast switching and drive capabilities.
* Output Voltage Swing: The output voltage swing is typically from 0V to V\_CC, ensuring full compatibility with TTL and other CMOS logic families.

5. Package and Pin Configuration

* Package Type: The 74AC520SC is available in a 16-pin Dual In-Line Package (DIP), offering easy integration into standard breadboards or PCB designs.
* Pin Count: The device has 16 pins, providing adequate input/output functionality for its intended multiplexing purposes.
* Lead Finish: The package leads are finished with tin/lead, providing reliable soldering properties for mounting onto PCBs.

6. Application and Use Cases

* Multiplexing: This device is primarily used as a 4-bit multiplexer, where it can select between two different data sources based on a control signal.
* Digital Signal Processing: It is suitable for use in systems that require signal routing and switching, such as telecommunications equipment or audio-video processing devices.
* Control Systems: The 74AC520SC is frequently used in control circuits where the selection of different signal paths is necessary based on varying conditions.

7. Environmental and Reliability Data

* Operating Temperature Range: The device is rated for operation within a temperature range of -40°C to +85°C, making it suitable for both commercial and industrial environments.
* Storage Temperature: It can be stored in the range of -65°C to +150°C, ensuring durability and resilience to environmental factors.
* Lead-Free: The device is lead-free, complying with environmental regulations and standards such as RoHS.

8. Electrical and Timing Characteristics

* Output Drive Current: The device can drive ±8 mA on its output pins, allowing it to interface with a variety of logic inputs and other devices.
* Logic High Level Output Voltage: Typically, the device outputs V\_CC - 0.3V when the logic is high, ensuring compatibility with TTL systems.
* Logic Low Level Output Voltage: The output voltage when the logic is low is typically 0.3V or lower, ensuring reliable signal integrity.

## Conclusion

The onsemi 74AC520SC is a high-speed, low-power dual 4-bit multiplexer that is widely used in digital logic systems. With its high-speed performance, low power consumption, and versatile multiplexing capabilities, it is an ideal choice for applications in telecommunications, consumer electronics, and industrial control systems. The device's wide voltage range, fast propagation delay, and robust reliability characteristics make it a valuable component for engineers seeking efficient and dependable logic solutions.
74AC520SC Compare Parts
  • 74AC520SC vs 74ACT521SJ
  • 74AC520SC vs 74ACT521SJ
  • 74AC520SC vs 74ACT521SCX
  • 74AC520SC vs 74ACT521SC
  • 74AC520SC vs 74ACT521PC
  • 74AC520SC vs 74ACT521MTCX
  • 74AC520SC vs 74ACT521MTCX
  • 74AC520SC vs 74ACT521MTC
  • 74AC520SC vs 74ACT521MTC
  • 74AC520SC vs 74ACT520SJX
  • 74AC520SC vs 74ACT520SJ
  • 74AC520SC vs 74ACT520SCX
  • 74AC520SC vs 74ACT520SC
  • 74AC520SC vs 74ACT520PC
  • 74AC520SC vs 74AC521SJX
  • 74AC520SC vs 74AC521SJX
  • 74AC520SC vs 74AC521SJ
  • 74AC520SC vs 74AC521SJ
  • 74AC520SC vs 74AC521SCX
  • 74AC520SC vs 74AC521SC
  • 74AC520SC vs 74AC521PC
  • 74AC520SC vs 74AC521MTCX
  • 74AC520SC vs 74AC521MTC
  • 74AC520SC vs 74AC520SCX
  • 74AC520SC vs 74AC520PC
  • 74AC520SC vs 74AC520PC
  • 74AC520SC vs 74AC11521N
  • 74AC520SC vs 74AC11521DW
  • 74AC520SC vs 74ACT11520DW-G
  • 74AC520SC vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!