74AC520SC
74AC520SC
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74AC520SC Datasheet
History Price: Obsolete
In Stock: 26200
74AC520SC vs 74ACT11520DW-G
Series
74AC
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
12.7ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
8 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount