74AC521MTCX
74AC521MTCX
Obsolete
Description:  IC COMPARATOR IDENTITY 20TSSOP
Manufacturer:  onsemi
Datasheet:   74AC521MTCX Datasheet
History Price: Obsolete
In Stock: 19500
74AC521MTCX Specification
Specification
Part No
74AC521MTCX
Category
Logic - Comparators
Manufacturer
onsemi
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
Mounting Type
Surface Mount
74AC521MTCX PDF Datasheet
74AC521MTCX Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ
74AC521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74AC521MTCX Description
Overview of onsemi 74AC521MTCX

The onsemi 74AC521MTCX is a high-speed dual 4-bit binary counter designed for use in digital applications requiring precise counting and timing functions. This device is part of the 74AC series, which is known for its advanced CMOS technology, providing low power consumption and high-speed operation. The 74AC521MTCX is particularly suitable for applications in telecommunications, data processing, and industrial control systems.

Key Specifications

- Counter Type: The 74AC521MTCX is a dual 4-bit binary counter, meaning it can count from 0 to 15 in binary format. This feature allows for versatile counting applications in various digital circuits.

- Supply Voltage: The device operates with a supply voltage range of 2.0 V to 5.5 V, making it compatible with a wide range of digital logic levels and suitable for battery-powered applications.

- Maximum Clock Frequency: The maximum clock frequency for the 74AC521MTCX is approximately 100 MHz at a supply voltage of 5 V. This high-speed operation is essential for applications requiring rapid counting and timing.

- Propagation Delay: The typical propagation delay from the clock input to the output is around 5 ns at 5 V, ensuring quick response times in counting applications.

- Output Drive Capability: The outputs can drive up to 20 mA, allowing the device to interface directly with other logic devices and components without the need for additional buffering.

- Temperature Range: The 74AC521MTCX is rated for operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

- Package Type: The device is available in a TSSOP-16 package, which provides a compact footprint for space-constrained designs. The surface-mount package is designed for easy integration into printed circuit boards.

Functional Features

- Asynchronous Reset: The 74AC521MTCX features an asynchronous reset function, allowing the counter to be reset to zero regardless of the clock state. This feature is useful for initializing the counter in various applications.

- Count Enable: The device includes count enable inputs, allowing for flexible control over when the counter increments. This feature is beneficial in applications where counting needs to be controlled based on specific conditions.

- Dual Counter Operation: The dual counter configuration allows for simultaneous counting in two separate 4-bit counters, providing versatility in applications that require multiple counting functions.

Applications

The 74AC521MTCX is widely used in various applications, including:

- Digital Timing Circuits: Ideal for generating precise timing signals in digital systems, such as clock dividers and frequency counters.
- Event Counters: Used in applications that require counting events, such as pulse counting in data acquisition systems.
- Frequency Division: Suitable for frequency division applications in communication systems, where accurate frequency control is essential.
- Industrial Control Systems: Employed in control systems for monitoring and counting operations in manufacturing and automation processes.

Performance Characteristics

The onsemi 74AC521MTCX is designed to deliver high performance with low power consumption and fast switching speeds. Its ability to operate at high frequencies while maintaining low propagation delays makes it an excellent choice for demanding digital applications. The robust design ensures reliability and longevity, even in challenging environments.

Conclusion

The onsemi 74AC521MTCX dual 4-bit binary counter is a versatile and efficient component that meets the needs of a wide range of digital applications. With its impressive specifications, high-speed operation, and compact design, it is an excellent choice for engineers looking to develop high-performance counting and timing solutions in their electronic systems.
74AC521MTCX Compare Parts
  • 74AC521MTCX vs 74ACT521SJ
  • 74AC521MTCX vs 74ACT521SJ
  • 74AC521MTCX vs 74ACT521SCX
  • 74AC521MTCX vs 74ACT521SC
  • 74AC521MTCX vs 74ACT521PC
  • 74AC521MTCX vs 74ACT521MTCX
  • 74AC521MTCX vs 74ACT521MTCX
  • 74AC521MTCX vs 74ACT521MTC
  • 74AC521MTCX vs 74ACT521MTC
  • 74AC521MTCX vs 74ACT520SJX
  • 74AC521MTCX vs 74ACT520SJ
  • 74AC521MTCX vs 74ACT520SCX
  • 74AC521MTCX vs 74ACT520SC
  • 74AC521MTCX vs 74ACT520PC
  • 74AC521MTCX vs 74AC521SJX
  • 74AC521MTCX vs 74AC521SJX
  • 74AC521MTCX vs 74AC521SJ
  • 74AC521MTCX vs 74AC521SJ
  • 74AC521MTCX vs 74AC521SCX
  • 74AC521MTCX vs 74AC521SC
  • 74AC521MTCX vs 74AC521PC
  • 74AC521MTCX vs 74AC521MTC
  • 74AC521MTCX vs 74AC520SCX
  • 74AC521MTCX vs 74AC520SC
  • 74AC521MTCX vs 74AC520PC
  • 74AC521MTCX vs 74AC520PC
  • 74AC521MTCX vs 74AC11521N
  • 74AC521MTCX vs 74AC11521DW
  • 74AC521MTCX vs 74ACT11520DW-G
  • 74AC521MTCX vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!