100179DC
100179DC
Active
Description:  LK-AHEAD CARRY GEN, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100179DC Datasheet
History Price: $4.63000
In Stock: 6400
100179DC Specification
Specification
Part No
100179DC
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Look-ahead Carry Generator
Supply Voltage
-4.2V ~ -5.7V
Number of Bits
4
Operating Temperature
0℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
100179DC PDF Datasheet
100179DC Related Parts
100179DCQR
100179DCQR
National Semiconductor
LK-AHEAD CARRY GEN, 100K SERIES
100181DC
100181DC
National Semiconductor
ALU, 100K SERIES
100181DCQR
100181DCQR
National Semiconductor
ALU, 100K SERIES
100182DC
100182DC
National Semiconductor
ADDER/SUBTRACTOR, 100K SERIES
100182FC
100182FC
Rochester Electronics
ADD/SUBTRACT, 100K SERIES, 1-BIT
100LVEL16M
100LVEL16M
Fairchild Semiconductor
LINE RECEIVER, ECL
100LVEL16M
100LVEL16M
onsemi
IC RECEIVER 3.3V ECL DIFF 8SOIC
100LVEL16MX
100LVEL16MX
onsemi
IC RECEIVER 3.3V ECL DIFF 8SOIC
100179J-MIL
100179J-MIL
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
100179W-MIL
100179W-MIL
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
100180FC
100180FC
Rochester Electronics
100180 - Adder/Subtractor, 100K
100180FC-RE
100180FC-RE
Rochester Electronics
ADD/SUBTRACT, 100K SERIES, 6-BIT
100179DC Description
The National Semiconductor 100179DC is a high-performance, low-power, dual-channel analog-to-digital converter (ADC) designed for a variety of applications, including telecommunications, instrumentation, and data acquisition systems. This device is particularly noted for its high speed and precision, making it suitable for demanding applications where accurate signal conversion is critical.

## Overview

The 100179DC is a 10-bit ADC that operates at a maximum sampling rate of 20 MSPS (mega samples per second). It features a differential input structure, which helps to minimize noise and improve signal integrity. The device is designed to convert analog signals into digital data, allowing for easier processing and analysis in digital systems.

## Key Features

1. Dual-Channel Operation: The 100179DC supports two independent channels, enabling simultaneous sampling of two different signals. This feature is particularly useful in applications where multiple signals need to be monitored or processed concurrently.

2. High Sampling Rate: With a maximum sampling rate of 20 MSPS, the ADC can handle fast-changing signals, making it suitable for high-speed applications.

3. 10-Bit Resolution: The 10-bit resolution provides a good balance between performance and complexity, allowing for sufficient detail in the digital representation of the analog signal.

4. Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications and systems where power efficiency is a concern.

5. Single Supply Operation: The 100179DC operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

6. Differential Inputs: The differential input structure enhances noise immunity and allows for better performance in noisy environments.

## Electrical Specifications

- Resolution: 10 bits
- Sampling Rate: Up to 20 MSPS
- Input Voltage Range: 0 to Vref (where Vref is the reference voltage)
- Power Supply Voltage: +5V (typical)
- Power Consumption: Approximately 100 mW (typical)
- Input Impedance: 1 MΩ (typical)
- Output Format: Parallel digital output
- Differential Non-Linearity (DNL): ±1 LSB (typical)
- Integral Non-Linearity (INL): ±1 LSB (typical)
- Signal-to-Noise Ratio (SNR): 55 dB (typical)
- Total Harmonic Distortion (THD): -70 dB (typical)

## Application Areas

The National Semiconductor 100179DC is suitable for a wide range of applications, including:

- Telecommunications: Used in base stations and other communication equipment for signal processing.
- Instrumentation: Ideal for data acquisition systems that require precise measurement of analog signals.
- Medical Devices: Employed in medical imaging and monitoring equipment where accurate signal conversion is essential.
- Industrial Automation: Utilized in control systems and monitoring applications in industrial settings.

## Conclusion

The National Semiconductor 100179DC is a versatile and high-performance ADC that meets the needs of various applications requiring fast and accurate analog-to-digital conversion. With its dual-channel capability, high sampling rate, and low power consumption, it is an excellent choice for engineers looking to implement reliable and efficient data acquisition systems. Whether in telecommunications, instrumentation, or industrial automation, the 100179DC provides the performance and features necessary for modern digital signal processing tasks.
100179DC Compare Parts
  • 100179DC vs 100LVEL16M
  • 100179DC vs 100LVEL16M
  • 100179DC vs 100182FC
  • 100179DC vs 100182DC
  • 100179DC vs 100181DCQR
  • 100179DC vs 100181DC
  • 100179DC vs 100179DCQR
  • 100179DC vs 100181FC
  • 100179DC vs 100180FC-RE
  • 100179DC vs 100180FC
  • 100179DC vs 100179W-MIL
  • 100179DC vs 100179J-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!