100179DC
100179DC
Active
Description:  LK-AHEAD CARRY GEN, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100179DC Datasheet
History Price: $4.63000
In Stock: 6400
100179DC vs 100LVEL16M
Series
-
100LVEL
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Look-ahead Carry Generator
Differential Receiver
Supply Voltage
-4.2V ~ -5.7V
3V ~ 3.8V
Number of Bits
4
1
Operating Temperature
0℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CDIP
8-SOIC