☰
RX4111CE A6
RX4111CE A6
Active
Description:  IC RTC CLK/CALENDAR SPI 10SMD
Manufacturer:  Epson Electronics
Datasheet:   RX4111CE A6 Datasheet
History Price: $1.21500
In Stock: 48000
RX4111CE A6 Specification
Specification
Part No
RX4111CE A6
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
RX4111CE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD
Interface
SPI, 4-Wire Serial
Voltage - Supply
1.6V ~ 5.5V
Voltage - Supply, Battery
1.1V ~ 5.5V
Current - Timekeeping (Max)
3μA @ 3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-SMD, No Lead
Supplier Device Package
10-SMD
RX4111CE A6 Related Parts
RX4111CE A3
RX4111CE A3
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE AB
RX4111CE AB
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE B3
RX4111CE B3
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE B6
RX4111CE B6
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE BB
RX4111CE BB
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB A06
RX4901CE XB A06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB B06
RX4901CE XB B06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB C06
RX4901CE XB C06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB D06
RX4901CE XB D06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XS A06
RX4901CE XS A06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XS B06
RX4901CE XS B06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XS C06
RX4901CE XS C06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE A6 Compare Parts
  • RX4111CE A6 vs RX4111CE B6
  • RX4111CE A6 vs RX4111CE B3
  • RX4111CE A6 vs RX4111CE AB
  • RX4111CE A6 vs RX4111CE A3
  • RX4111CE A6 vs RX4901CE XS D06
  • RX4111CE A6 vs RX4901CE XS C06
  • RX4111CE A6 vs RX4901CE XS B06
  • RX4111CE A6 vs RX4901CE XS A06
  • RX4111CE A6 vs RX4901CE XB D06
  • RX4111CE A6 vs RX4901CE XB C06
  • RX4111CE A6 vs RX4901CE XB B06
  • RX4111CE A6 vs RX4901CE XB A06
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you