☰
RX4111CE A3
RX4111CE A3
Active
Description:  IC RTC CLK/CALENDAR SPI 10SMD
Manufacturer:  Epson Electronics
Datasheet:   RX4111CE A3 Datasheet
History Price: $3.56904
In Stock: 43120
RX4111CE A3 Specification
Specification
Part No
RX4111CE A3
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
RX4111CE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, RAM
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD
Interface
SPI, 4-Wire Serial
Voltage - Supply
1.6V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
3μA @ 3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-SMD, No Lead
Supplier Device Package
10-SMD
RX4111CE A3 Related Parts
RX4111CE AB
RX4111CE AB
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE B3
RX4111CE B3
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE B6
RX4111CE B6
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE BB
RX4111CE BB
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE A6
RX4111CE A6
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB A06
RX4901CE XB A06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB B06
RX4901CE XB B06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB C06
RX4901CE XB C06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XB D06
RX4901CE XB D06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XS A06
RX4901CE XS A06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XS B06
RX4901CE XS B06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4901CE XS C06
RX4901CE XS C06
Epson Electronics
IC RTC CLK/CALENDAR SPI 10SMD
RX4111CE A3 Compare Parts
  • RX4111CE A3 vs RX4111CE B6
  • RX4111CE A3 vs RX4111CE B3
  • RX4111CE A3 vs RX4111CE AB
  • RX4111CE A3 vs RX4901CE XS D06
  • RX4111CE A3 vs RX4901CE XS C06
  • RX4111CE A3 vs RX4901CE XS B06
  • RX4111CE A3 vs RX4901CE XS A06
  • RX4111CE A3 vs RX4901CE XB D06
  • RX4111CE A3 vs RX4901CE XB C06
  • RX4111CE A3 vs RX4901CE XB B06
  • RX4111CE A3 vs RX4901CE XB A06
  • RX4111CE A3 vs RX4111CE A6
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time