EPC21603ENGRT
EPC21603ENGRT
Active
Description:  IC LASER DRVR 40V 10A LVDS 6BMPD
Manufacturer:  EPC
History Price: $3.15000
In Stock: 34305
EPC21603ENGRT Specification
Specification
Part No
EPC21603ENGRT
Category
PMIC - Laser Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Data Rate
-
Number of Channels
-
Voltage - Supply
-
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
EPC21603ENGRT Related Parts
EPC21601
EPC21601
EPC
IC LASER DRVER 40V 10A 3.3VLOGIC
EPC21601ENGRT
EPC21601ENGRT
EPC
IC LASER DRVR 40V 10A 3.3V 6BMPD
EPC21701
EPC21701
EPC
IC GAN LASER DRVR 80V
EPC21603
EPC21603
EPC
IC LASER DRVR 40V 10A LVDSLOGIC
EPC21702ENGRT
EPC21702ENGRT
EPC
IC LASER DRVR GAN 80V 30A
EPC21704ENGRT
EPC21704ENGRT
EPC
IC LASER DRVR GAN 80V 75A
EPC21603ENGRT Compare Parts
  • EPC21603ENGRT vs EPC21601ENGRT
  • EPC21603ENGRT vs EPC21601
  • EPC21603ENGRT vs EPC21704ENGRT
  • EPC21603ENGRT vs EPC21702ENGRT
  • EPC21603ENGRT vs EPC21603
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!