EPC21603
EPC21603
Active
Description:  IC LASER DRVR 40V 10A LVDSLOGIC
Manufacturer:  EPC
Datasheet:   EPC21603 Datasheet
History Price: $3.15000
In Stock: 48600
EPC21603 Specification
Specification
Part No
EPC21603
Category
PMIC - Laser Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
-
Number of Channels
1
Voltage - Supply
10V ~ 30V
Current - Supply
47 mA
Current - Modulation
-
Current - Bias
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
Die
Supplier Device Package
Die
Mounting Type
Surface Mount
EPC21603 Related Parts
EPC21601
EPC21601
EPC
IC LASER DRVER 40V 10A 3.3VLOGIC
EPC21601ENGRT
EPC21601ENGRT
EPC
IC LASER DRVR 40V 10A 3.3V 6BMPD
EPC21603ENGRT
EPC21603ENGRT
EPC
IC LASER DRVR 40V 10A LVDS 6BMPD
EPC21701
EPC21701
EPC
IC GAN LASER DRVR 80V
EPC21702ENGRT
EPC21702ENGRT
EPC
IC LASER DRVR GAN 80V 30A
EPC21704ENGRT
EPC21704ENGRT
EPC
IC LASER DRVR GAN 80V 75A
EPC21603 Compare Parts
  • EPC21603 vs EPC21603ENGRT
  • EPC21603 vs EPC21601ENGRT
  • EPC21603 vs EPC21601
  • EPC21603 vs EPC21704ENGRT
  • EPC21603 vs EPC21702ENGRT
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend