☰
EPC2115ENGRT
EPC2115ENGRT
Obsolete
Description:  IC LOW SIDE DRIVER 5A 10BGA
Manufacturer:  EPC
History Price: Obsolete
In Stock: 18080
EPC2115ENGRT Specification
Specification
Part No
EPC2115ENGRT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Low Side
Applications
DC-DC Converters
Interface
On/Off
Load Type
Inductive
Technology
MOSFET (Metal Oxide)
Rds On (Typ)
70mOhm
Current - Output / Channel
5A
Current - Peak Output
18A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
120V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
10-VFBGA
Supplier Device Package
10-BGA (2.9x1.1)
EPC2115ENGRT Related Parts
EPC2112ENGRT
EPC2112ENGRT
EPC
IC LOW SIDE DRIVER 10A 10BGA
EPC2152ENGRT
EPC2152ENGRT
EPC
IC HALF BRIDGE DRVR 12.5A 12LGA
EPC23101ENGRT
EPC23101ENGRT
EPC
TRANS GAN 100V EPOWER STAGE
EPC23102ENGRT
EPC23102ENGRT
EPC
IC HALF BRIDGE DRIVER 35A 13WQFN
EPC23103ENGRT
EPC23103ENGRT
EPC
IC GAN EPOWER STAGE 100V 20A
EPC23104ENGRT
EPC23104ENGRT
EPC
IC GAN EPOWER STAGE 100V 10A
EPC2115ENGRT Compare Parts
  • EPC2115ENGRT vs EPC23103ENGRT
  • EPC2115ENGRT vs EPC23102ENGRT
  • EPC2115ENGRT vs EPC23101ENGRT
  • EPC2115ENGRT vs EPC2152ENGRT
  • EPC2115ENGRT vs EPC2112ENGRT
  • EPC2115ENGRT FAQ
    Q1: What is the EPC EPC2115ENGRT used for?
    A1: The EPC EPC2115ENGRT is a high-performance gallium nitride (GaN) transistor, typically used for applications requiring high efficiency, such as power conversion, motor drives, and RF amplifiers.

    Q2: What is the main advantage of using the EPC EPC2115ENGRT?
    A2: The EPC EPC2115ENGRT provides significant advantages in terms of high efficiency, high speed, and low losses compared to traditional silicon-based transistors, making it ideal for high-frequency and high-power applications.

    Q3: What type of transistor is the EPC EPC2115ENGRT?
    A3: The EPC EPC2115ENGRT is a GaN (Gallium Nitride) transistor, which offers superior performance over conventional silicon MOSFETs, particularly in power and RF applications.

    Q4: What is the maximum voltage rating of the EPC EPC2115ENGRT?
    A4: The EPC EPC2115ENGRT has a maximum drain-to-source voltage rating of 100V, making it suitable for various high-power switching applications.

    Q5: What is the current handling capacity of the EPC EPC2115ENGRT?
    A5: The EPC EPC2115ENGRT is capable of handling a continuous drain current of up to 20A, making it suitable for high-current power applications.

    Q6: What is the switching speed of the EPC EPC2115ENGRT?
    A6: The EPC EPC2115ENGRT offers fast switching speeds, capable of switching at frequencies of up to several MHz, which is advantageous in high-frequency power conversion and RF applications.

    Q7: Is the EPC EPC2115ENGRT suitable for use in power supplies?
    A7: Yes, the EPC EPC2115ENGRT is highly suitable for use in power supplies, particularly in designs requiring high efficiency and fast switching, such as in DC-DC converters and motor drivers.

    Q8: What is the package type of the EPC EPC2115ENGRT?
    A8: The EPC EPC2115ENGRT is available in a compact, surface-mount package type known as the QFN-EP (Quad Flat No-lead with Exposed Pad), which facilitates efficient thermal dissipation.

    Q9: Can the EPC EPC2115ENGRT be used in high-temperature environments?
    A9: Yes, the EPC EPC2115ENGRT is designed to operate in high-temperature environments, with a junction temperature rating of up to 150°C, making it suitable for industrial and automotive applications.

    Q10: What are the thermal characteristics of the EPC EPC2115ENGRT?
    A10: The EPC EPC2115ENGRT has a low thermal resistance, allowing it to efficiently dissipate heat, which is critical for maintaining performance in high-power applications.

    Q11: Does the EPC EPC2115ENGRT require a gate driver for operation?
    A11: Yes, the EPC EPC2115ENGRT requires a dedicated gate driver to properly control the gate voltage for efficient switching performance, especially at high frequencies.

    Q12: How does the EPC EPC2115ENGRT compare to silicon MOSFETs?
    A12: The EPC EPC2115ENGRT, being a GaN transistor, offers faster switching speeds, higher efficiency, and lower conduction losses compared to silicon MOSFETs, especially in high-frequency and high-power applications.

    Q13: Is the EPC EPC2115ENGRT suitable for use in RF applications?
    A13: Yes, the EPC EPC2115ENGRT is designed to perform well in RF applications, offering high-speed switching and low losses, making it ideal for RF amplifiers and high-frequency power converters.

    Q14: What is the gate threshold voltage of the EPC EPC2115ENGRT?
    A14: The EPC EPC2115ENGRT has a gate threshold voltage typically around 2-4V, which is standard for GaN transistors to ensure reliable switching behavior.

    Q15: Can the EPC EPC2115ENGRT be used in motor control applications?
    A15: Yes, the EPC EPC2115ENGRT is suitable for motor control applications due to its high efficiency and fast switching capabilities, which help reduce losses and improve overall system performance.

    Q16: What is the input capacitance of the EPC EPC2115ENGRT?
    A16: The EPC EPC2115ENGRT has low input capacitance, which enables fast switching and reduces power loss, making it suitable for high-frequency applications.

    Q17: How does the EPC EPC2115ENGRT contribute to energy efficiency?
    A17: The EPC EPC2115ENGRT improves energy efficiency by reducing switching and conduction losses, especially at high frequencies, making it ideal for energy-saving applications in power supplies and converters.

    Q18: Is the EPC EPC2115ENGRT suitable for use in automotive applications?
    A18: Yes, the EPC EPC2115ENGRT is well-suited for automotive applications due to its high temperature tolerance, efficiency, and fast switching performance, which are essential for automotive power conversion systems.

    Q19: Can the EPC EPC2115ENGRT be used for wireless charging systems?
    A19: Yes, the EPC EPC2115ENGRT is ideal for wireless charging systems, where high efficiency and fast switching are critical to optimize the power transfer and minimize energy losses.

    Q20: What is the role of the EPC EPC2115ENGRT in power conversion systems?
    A20: The EPC EPC2115ENGRT plays a crucial role in power conversion systems by enabling efficient high-frequency switching, reducing power losses, and improving the overall performance of power converters.
    Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.