EPC2115ENGRT
EPC2115ENGRT
Obsolete
Description:  IC LOW SIDE DRIVER 5A 10BGA
Manufacturer:  EPC
History Price: Obsolete
In Stock: 35100
EPC2115ENGRT vs EPC23101ENGRT
Manufacturer
Series
-
ePower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Low Side
Half Bridge
Applications
DC-DC Converters
General Purpose
Interface
On/Off
Logic
Load Type
Inductive
Inductive, Capacitive, Resistive
Technology
MOSFET (Metal Oxide)
NMOS
Rds On (Typ)
70mOhm
-
Current - Output / Channel
5A
65A
Current - Peak Output
18A
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 80V
Voltage - Load
120V (Max)
10V ~ 80V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
10-VFBGA
-
Supplier Device Package
10-BGA (2.9x1.1)
-