EL5525IRE
EL5525IRE
Obsolete
Description:  18-CHANNEL TFT-LCD REFERENCE
Manufacturer:  Intersil
Datasheet:   EL5525IRE Datasheet
History Price: $4.54000
In Stock: 7300
EL5525IRE Specification
Specification
Part No
EL5525IRE
Category
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
Number of Outputs
18
Voltage - Output
0.05V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-HTSSOP
EL5525IRE PDF Datasheet
EL5525IRE Related Parts
EL5126CL
EL5126CL
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5126CL-T13
EL5126CL-T13
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5126CL-T7
EL5126CL-T7
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5225IRZ
EL5225IRZ
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5225IRZ-T13
EL5225IRZ-T13
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5225IRZ-T7
EL5225IRZ-T7
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5226IR
EL5226IR
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5226IR-T13
EL5226IR-T13
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5226IR-T7
EL5226IR-T7
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5325AIREZ
EL5325AIREZ
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5325AIREZ-T13
EL5325AIREZ-T13
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5325AIREZ-T7
EL5325AIREZ-T7
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5525IRE Compare Parts
  • EL5525IRE vs EL5825IRZ-T13
  • EL5525IRE vs EL5825IRZ
  • EL5525IRE vs EL5825IR-T7
  • EL5525IRE vs EL5825IR-T13
  • EL5525IRE vs EL5825IR
  • EL5525IRE vs EL5825ILZ-T7
  • EL5525IRE vs EL5825ILZ-T13
  • EL5525IRE vs EL5825ILZ
  • EL5525IRE vs EL5825IL-T7
  • EL5525IRE vs EL5825IL-T13
  • EL5525IRE vs EL5825IL
  • EL5525IRE vs EL5525IREZ-T7
  • EL5525IRE vs EL5525IREZ-T13
  • EL5525IRE vs EL5525IREZ
  • EL5525IRE vs EL5525IRE-T7
  • EL5525IRE vs EL5525IRE-T13
  • EL5525IRE vs EL5326IR-T7
  • EL5525IRE vs EL5326IR-T13
  • EL5525IRE vs EL5326IR
  • EL5525IRE vs EL5325AIREZ-T7
  • EL5525IRE vs EL5325AIREZ-T13
  • EL5525IRE vs EL5325AIREZ
  • EL5525IRE vs EL5226IR-T7
  • EL5525IRE vs EL5226IR-T13
  • EL5525IRE vs EL5226IR
  • EL5525IRE vs EL5225IRZ-T7
  • EL5525IRE vs EL5225IRZ-T13
  • EL5525IRE vs EL5225IRZ
  • EL5525IRE vs EL5126CL-T7
  • EL5525IRE vs EL5126CL-T13
  • EL5525IRE vs EL5126CL
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…