Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Intersil EL5525IRE
EL5525IRE
Obsolete
PMIC - Special Purpose Regulators
Description:
18-CHANNEL TFT-LCD REFERENCE
Manufacturer:
Intersil
Datasheet:
EL5525IRE Datasheet
History Price: $4.54000
In Stock: 7300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL5525IRE vs EL5525IRE-T13
Part No
EL5525IRE
EL5525IRE-T13
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
18
18
Voltage - Output
0.05V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-HTSSOP
38-HTSSOP