EL5525IRE
EL5525IRE
Obsolete
Description:  18-CHANNEL TFT-LCD REFERENCE
Manufacturer:  Intersil
Datasheet:   EL5525IRE Datasheet
History Price: $4.54000
In Stock: 7300
EL5525IRE vs EL5825IL
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
18
8
Voltage - Output
0.05V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
38-HTSSOP
24-QFN (5x4)